location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELVIN NAS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Q700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26341-F103-L110
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Black
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 2
  • - Marvell 6281 1.2 GHz
  • - 0.5 DDR2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support
  • - 60 W
Long product name Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black :
The long product name of Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 2TB HDD, 3.5" SATA, 0/1/JBOD, 3 x USB 2.0, Gigabit Ethernet, 21 W, 1360 g, Black
More>>>
Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black:
The official description of Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CELVIN® NAS Server Q700 satisfies the business need for centralized data management needs. Both partners and users can set up and administrate the state of the art CELVIN® NAS Server easily and at an affordable price. Saving data, managing and sharing files over multiple platforms was never so simple or so easy.

Short summary description Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black:
This short summary of the Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELVIN NAS Q700, Desktop, Marvell, 6281, 0.5 GB, DDR2, 4 TB

Long summary description Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black:
This is an auto-generated long summary of Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black based on the first three specs of the first five spec groups.

Fujitsu CELVIN NAS Q700. Chassis type: Desktop. Processor family: Marvell, Processor model: 6281, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR2. Total installed storage capacity: 4 TB

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
RAID support *
Yes
RAID levels
0, 1, JBOD
Total installed storage capacity *
4 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Processor
Processor family *
Marvell
Processor model *
6281
Processor frequency *
1.2 GHz
Number of processors installed
1
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2
Flash memory
16 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Compliance industry standards
802.3, 802.3u, 802.3ab
Supported network protocols
TCP/IP, CIFS/SMB, AFP. NFS v3, HTTP, HTTPS, FTP, DDNS, NTP
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports *
1
Design
Chassis type *
Desktop
Product colour
Black
Number of fans
1 fan(s)
LED indicators
Yes
Performance
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Power
Power supply unit (PSU) capacity
60 W
Number of power supply units
1
Power consumption (typical)
21 W
Power consumption (sleep)
9 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
85 mm
Depth *
218.4 mm
Height *
165.5 mm
Weight
1.36 kg
Packaging content
External power adapter
Yes
Cables included
LAN (RJ-45)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Other features
Certification
CE, FCC
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:38:49
Uk has collected 2 expert reviews for Fujitsu CELVIN NAS Q700 Desktop Marvell 6281 0.5 GB DDR2 4 TB Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%