Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 800W Platinum HP 800W power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800W Platinum HP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-F574-L13
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4053026721448 show
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21619
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 25 Jan 2018 19:56:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu 800W Platinum HP 800W power supply unit :
The short editorial description of Fujitsu 800W Platinum HP 800W power supply unit

800Watt Modulare Hot-Plug PSU, 80 PLUS Platinum, 94%, Turbo Mode
More>>>
Fujitsu 800W Platinum HP 800W power supply unit:
The official marketing text of Fujitsu 800W Platinum HP 800W power supply unit as supplied by the manufacturer

Efficient working requires seamless interaction between your IT systems and users. Fujitsu delivers through a comprehensive range of intuitive, useful accessories covering human input, storage, connectivity, carrying cases, system related accessories, port replicators and multimedia. Mirroring Fujitsu's overall design language, these products guarantee maximum compatibility across Fujitsu systems. This enables “one-stop shopping”, saving you time and money.

Short summary description Fujitsu 800W Platinum HP 800W power supply unit:
This short summary of the Fujitsu 800W Platinum HP 800W power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 800W Platinum HP, 800 W, 100 - 240, 50 - 60, 94%, Server, 80 PLUS Platinum

Long summary description Fujitsu 800W Platinum HP 800W power supply unit:
This is an auto-generated long summary of Fujitsu 800W Platinum HP 800W power supply unit based on the first three specs of the first five spec groups.

Fujitsu 800W Platinum HP. Total power: 800 W, AC input voltage: 100 - 240, AC input frequency: 50 - 60. Purpose: Server. 80 PLUS certification: 80 PLUS Platinum

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
800 W
AC input voltage *
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Efficiency
94%
Power
Redundant power supply (RPS) support
Additional power supply which can run a computer if the main power supply fails.
Yes
Performance
Purpose *
What the product is used for.
Server
Certificates
80 PLUS certification
80 PLUS Platinum
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
France 2 distributor(s)
Deutschland 5 distributor(s)
Italia 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
X