location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26113-F483-L1 power supply unit 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26113-F483-L1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-F483-L1
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26113-F483-L1 power supply unit 400 W :
The long product name of Fujitsu S26113-F483-L1 power supply unit 400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Supply Upgrade 400W (hot plug)
More>>>
Fujitsu S26113-F483-L1 power supply unit 400 W:
The official description of Fujitsu S26113-F483-L1 power supply unit 400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu S26113-F483-L1 power supply unit 400 W:
This short summary of the Fujitsu S26113-F483-L1 power supply unit 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26113-F483-L1, 400 W, 100 - 240 V, 50 - 60 Hz, 10 dB, Primergy TX150 S2, TX150 S3, TX150 S4, 3 A

Long summary description Fujitsu S26113-F483-L1 power supply unit 400 W:
This is an auto-generated long summary of Fujitsu S26113-F483-L1 power supply unit 400 W based on the first three specs of the first five spec groups.

Fujitsu S26113-F483-L1. Total power: 400 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Noise level: 10 dB, Compatible products: Primergy TX150 S2, TX150 S3, TX150 S4. Maximum current: 3 A

Power
Total power *
400 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Performance
Noise level
10 dB
Compatible products
Primergy TX150 S2, TX150 S3, TX150 S4
Other features
Maximum current
3 A
Country Distributor
United Kingdom 1 distributor(s)