Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26113-E539-V50 770W Grey power supply unit

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26113-E539-V50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-E539-V50
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
power supply units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6164
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Nov 2017 12:00:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S26113-E539-V50 770W Grey power supply unit :
The short editorial description of Fujitsu S26113-E539-V50 770W Grey power supply unit

PSU Module 770W
More>>>
Short summary description Fujitsu S26113-E539-V50 770W Grey power supply unit:
This short summary of the Fujitsu S26113-E539-V50 770W Grey power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu S26113-E539-V50, 770 W, 100 - 240, 50 - 60, Server, Grey, 1.68 kg
Long summary description Fujitsu S26113-E539-V50 770W Grey power supply unit :

Fujitsu S26113-E539-V50. Total power: 770 W, AC input voltage: 100 - 240, AC input frequency: 50 - 60. Purpose: Server. Colour of product: Grey. Weight: 1.68 kg

This is an auto-generated long summary of Fujitsu S26113-E539-V50 770W Grey power supply unit based on the first three specs of the first five spec groups.
Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
770 W
AC input voltage *
The voltage of the AC electricity that is inpitted into the product.
100 - 240
AC input frequency
50 - 60
Performance
Purpose *
What the product is used for.
Server
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.68 kg
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
X