location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apc Usv 3000va 19in 2he w/ Snmp Web Management Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-E421-L30
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W :
The long product name of Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apc Usv 3000va 19in 2he w/ Snmp Web Management Card
More>>>
Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W:
The official description of Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W:
This short summary of the Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card, 3 kVA, 2700 W, 480 J, 47 dB, Lithium-Ion (Li-Ion), 3 min

Long summary description Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W:
This is an auto-generated long summary of Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card uninterruptible power supply (UPS) 3 kVA 2700 W based on the first three specs of the first five spec groups.

Fujitsu Apc Usv 3000va 19in 2he w/ Snmp Web Management Card. Output power capacity: 3 kVA, Output power: 2700 W, Surge energy rating: 480 J. Battery technology: Lithium-Ion (Li-Ion), Typical backup time at full load: 3 min, Typical backup time at half load: 11.3 min. Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 44 kg. Output connections: 8 x IEC 320 C13, Input connection type: IEC-320 C20, Dimensions (WxDxH): 483 x 660 x 89 mm

Features
Output power capacity *
3 kVA
Output power *
2700 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
47 dB
Battery
Battery technology
Lithium-Ion (Li-Ion)
Typical backup time at full load
3 min
Typical backup time at half load
11.3 min
Battery recharge time
3 h
Design
Certification
C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
44 kg
Other features
I/O ports
DB-9 RS-232, SmartSlot, USB
Output connections
8 x IEC 320 C13
Input connection type
IEC-320 C20
Dimensions (WxDxH)
483 x 660 x 89 mm
Nominal output voltage
230 V
Output voltage note
220/230/240
Nominal input voltage
230 V
Networking features
Ethernet, Fast Ethernet
Country Distributor
United Kingdom 1 distributor(s)