Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS 750VA Floorstand online f Server
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26113-E390-L750
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23663
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 May 2018 15:43:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W :
The short editorial description of Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W

UPS 750VA Floorstand online f Server
More>>>
Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W:
The official marketing text of Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W as supplied by the manufacturer

APC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.

Short summary description Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W:
This short summary of the Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu UPS 750VA Floorstand online f Server, 750 VA, 500 W, 340 J, 55 dB, Sealed Lead Acid (VRLA), 4.8 min

Long summary description Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W:
This is an auto-generated long summary of Fujitsu UPS 750VA Floorstand online f Server uninterruptible power supply (UPS) 500 W based on the first three specs of the first five spec groups.

Fujitsu UPS 750VA Floorstand online f Server. Output power capacity: 750 VA, Output power: 500 W, Surge energy rating: 340 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.8 min, Typical backup time at half load: 16.4 min. Product colour: Black, Certification: C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE. Weight: 13 kg. Output connections: 6 x IEC 320 C13, Input connection type: IEC-320-C14, Dimensions (WxDxH): 137 x 335 x 157 mm

Features
Output power capacity *
The maximum power that the device can produce.
750 VA
Output power *
The power that the device can produce.
500 W
Surge energy rating
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
340 J
Emergency Power Off (EPO)
Yes
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
55 dB
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Sealed Lead Acid (VRLA)
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
4.8 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
16.4 min
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Design
Certification
C-tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13 kg
Other features
Output connections
6 x IEC 320 C13
Input connection type
The type of connection /port for the input(s) into this device e.g. USB.
IEC-320-C14
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
137 x 335 x 157 mm
Nominal output voltage
The voltage which the manufacturer states that the device can produce.
230 V
Output voltage note
220/230/240
Nominal input voltage
The voltage which the manufacturer recommends that the device needs to operate normally.
230 V
I/O ports
An interface on a device to which you can connect another device.
DB-9 RS-232, USB, SmartSlot
Country Distributor
Magyarország 2 distributor(s)
Danmark 1 distributor(s)
Customer service details