location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO E5615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDP:GBR-690711-005
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty.
Long product name Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC :
The long product name of Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESPRIMO E5615, Small Form Factor PC, AMD Athlon 64 X2 4200+, 1GB DDR II RAM (2x 512MB), SATA DVD-ROM Drive, 160GB SATA II HDD, Country Kit, Windows XP Professional, Rear Panel For 4 Low Profile Cards
More>>>
Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC:
The official description of Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ESPRIMO E is a small form factor PC that can either positioned vertical or horizontal. With its chipset diversity it is the right solution for customer requiring a high quality desktop. Do not choose between environmental conscience and latest technology, have both.

Short summary description Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC:
This short summary of the Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E5615, 2.2 GHz, AMD Athlon, 1 GB, 160 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC:
This is an auto-generated long summary of Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E5615. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: C51PV. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 10 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
4200+
Processor frequency *
2.2 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
C51PV
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
SFF
Performance
Audio system
Realtek ALC260
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Weight & dimensions
Width *
340 mm
Depth *
380 mm
Height *
100 mm
Weight *
10 kg
Packaging content
Display included *
No
Other features
CD read speed
48x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:34
Uk has collected 1 expert review for Fujitsu ESPRIMO E5615 AMD Athlon 4200+ 1 GB DDR2-SDRAM 160 GB C51PV Windows XP Professional SFF PC and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-06-07 01:28:34
With the Esprimo E5600 reaching the end of its shelf life, Fujitsu Siemens has replaced it with the Esprimo E5615. The price has risen to £449, but with AMDs dual-core 4200+ and 1GB of RAM powering the system it scored a respectable 0.89 in our ben...
83%