location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PaperStream Capture Pro 24m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA43404-MM02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032140201134
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:59:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s) :
The long product name of Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PaperStream Capture Pro 24m Maintenance
More>>>
Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s):
The official description of Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extends the first year of maintenance coverage as originally bundled with the PaperStream Capture Pro license or any extended maintenance period for such a license by a period of further 24 months.
Maintenance coverage can be extended at any point in time, during a currently covered maintenance period or after that periods’ expiration. Such additionally acquired maintenance packages will extend maintenance services from the end of the original or from the end of the formerly extended maintenance period.

Short summary description Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s):
This short summary of the Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh PaperStream Capture Pro 24m, 1 license(s), 24 month(s)

Long summary description Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s):
This is an auto-generated long summary of Ricoh PaperStream Capture Pro 24m 1 license(s) 24 month(s) based on the first three specs of the first five spec groups.

Ricoh PaperStream Capture Pro 24m. License quantity: 1 license(s), License term in months: 24 month(s)

License
License quantity *
1 license(s)
License term in months
24 month(s)
64-bit computing
Yes
System requirements
Minimum processor family
Core 2 Duo
Minimum processor
Intel Core 2 Duo
Minimum processor speed
2330 MHz
Minimum storage drive space
10000 MB
System requirements
Minimum RAM
2048 MB
Recommended RAM
4096 MB
Minimum display resolution requirement
1024 x 768 pixels
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)