location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fi-7900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03800-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761310867
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:27:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF + Manual feed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Built-in display
  • - A3
  • - Maximum scan size: 304.8 x 5588 mm Sensor type: Dual CCD
  • - USB port
  • - Power supply type: AC 200 W
Long product name Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey :
The long product name of Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

140ppm/280ipm A3 Duplex ADF USB2.0 LED
More>>>
Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey:
The official description of Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Complete Scanning Solution for organisations looking for high productivity volume scanning. With user-friendly design and enhanced maintenance features, you can rely on minimal downtime and consistent results to maximise throughput.

For organisations looking for high-productivity volume scanning, faster speeds alone are not the whole story – overall real-life throughput is the key metric.

The robust fi-7900 production scanner offers reliable, high-speed results (A4 Landscape at 300 dpi 140 ppm / 280 ipm) and minimises downtime, while our maintenance features allow you to reduce time spent on scheduled servicing.

State of the art document feeding technology handles even mixed batches of paper types, formats, thicknesses, materials, sizes and volumes, boosting the efficiency of your employees and the scanning process by saving time sorting and separating batches.

User-friendly design makes for a more comfortable operating experience and our industry-leading imaging technology produces consistent output quality.

We are passionate about improving performance, whilst maintaining the highest levels of precision. That’s why our scanners are developed and manufactured at the ProDes Centre in Ishikawa, Japan – our hub for innovation and design. To uphold this reputation of reliability and technical excellence, each scanner undergoes exhaustive product testing from highly trained and certified staff.

Fujitsu’s fi-7900 delivers the complete scanning solution. A combination of our market-leading scanner, software and service give you everything needed for a more productive system and more productive people, allowing you to focus more on your business and less on your technology.

Short summary description Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey:
This short summary of the Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Fi-7900, 304.8 x 5588 mm, 600 x 600 DPI, 50 x 600 DPI, 24 bit, 8 bit, 1 bit

Long summary description Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey:
This is an auto-generated long summary of Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey based on the first three specs of the first five spec groups.

Fujitsu Fi-7900. Maximum scan size: 304.8 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 50 x 600 DPI. Scanner type: ADF + Manual feed scanner, Product colour: Black, Grey. Sensor type: Dual CCD, Daily duty cycle (max): 120000 pages, Light source: White LED (4x). Auto document feeder (ADF) input capacity: 500 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

The Complete Scanning Solution to maximise productivity and boost efficiency

The combination of our market-leading scanner, software and service gives you everything you need to focus more on your business and less on your technology.

Higher real-life throughput

An expected daily duty cycle of up to 110,000 sheets a day gives your business the ability to process data faster to maximise throughput and meet tight deadlines.

Minimising maintenance time

Maintenance can use up valuable production time, so to make it as efficient as possible we have developed some new and improved features. Daily cleaning mode allows users to be sure of correct cleaning of glass surfaces and rollers to give them a longer life. The front of the scanner opens up wide and LED lighting illuminates the inner workings of the scanner, making access to maintain or clean these areas quick and easy.

Robust, reliable engineering

To prevent breakdowns, the fi-7900 scanner has a metal plated paper path meaning no damage from paper friction, unlike resin surfaces. A ball bearing structure balances the load on the shaft, giving the scanner longevity and maximizing productivity.

Ergonomic design

Designed specifically for operator comfort, this scanner features front-access controls to make the scanning process quick and easy. The scanner can be operated from a seated position, saving time and effort when scanning large volumes of documents.

Industry-leading paper handling

To improve efficiency, the scanner has versatile document feeding options to handle various document types and formats, from mixed batches to different paper types, thicknesses, materials, sizes and volumes. This reduces time spent dividing up large batches. Industry-leading paper protection and handling ensure quality, while the enhanced stacker control slows down paper on exit, stacking all documents neat and tidily.

PaperStream Software

PaperStream IP enhances and optimises the quality of a scanned image by removing stains, imprints and watermarks from documents. Any text that is inverted (white text on a black background) can even be reversed to vastly improve the clarity and legibility of your document. These features are vital as image quality is essential for onward processes such as OCR (Optical Character Recognition).

PaperStream automates the capture process with a simple interface. The software can also automatically recognise different document forms and apply the associated scanning profile, even when scanning a variety of forms in a single batch. PaperStream Capture also uses patch & barcodes to automatically name, sort and distribute documents, as well as extract information for indexing and other post-scan processes.

Our Service Offering

To complete the solution, our Service offering enables highly predictable cost modelling. With various other elements such as maintenance, cleaning, consumables and warranty, it also ensures your scanners operate to their full potential so you can focus on your business and not on your scanners.

Scanning
Maximum scan size *
304.8 x 5588 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
50 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Black/white scanning colour modes
Grayscale, Monochrome
Selectable background colour
Yes
Background colours
Black, White
Design
Scanner type *
ADF + Manual feed scanner
Product colour *
Black, Grey
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
White LED (4x)
Scan file formats
BMP, JPEG, PDF, TIFF
Daily duty cycle (max) *
120000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanner error detection
Yes
Ultrasonic double sheet detection
Yes
Input capacity
Auto document feeder (ADF) input capacity
500 sheets
Paper handling
Multi feed detection
Yes
Long-paper mode
Yes
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
20 - 209 g/m²
Maximum scan length
5.59 m
Maximum scan area (ADF)
304.8 x 431.8 mm
Paper handling
Minimum scan area (ADF)
52 x 74 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
USB connector type
USB Type-B
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
200 W
Power consumption (off)
0.3 W
Sleep mode
Yes
Power consumption (sleep)
3.2 W
Features
Country of origin
Japan
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 8
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
460 mm
Depth
430 mm
Height
310 mm
Weight
32 kg
Packaging content
Software CD
Yes
Warranty card
Yes
Cables included
AC, USB
Drivers included
Yes
Bundled software
PaperStream IP driver (TWAIN/TWAIN x64/ISIS), WIA Driver, PaperStream Capture, 2D Barcode for PaperStream, Software Operation Panel, Error Recovery Guide, Scanner Central Admin
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 06:34:03
Uk has collected 1 expert review for Fujitsu Fi-7900 ADF + Manual feed scanner 600 x 600 DPI A3 Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
betterbuys.com
Updated:
2020-06-01 06:34:01
The fi-7800 and fi-7900 scanners are new production scanners in Fujitsu's lineup. The fi-7800 ($10,995) scans at up to 110 ppm (220 ipm duplex) and has a daily duty cycle of 100,000 sheets. The fi-7900 ($15,995) scans at up to 140 ppm (280 ipm) and has a...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)