location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanSnap S1100i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03610-B105
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: CDF + Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 216 x 360 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 2.5 W
Warranty: 1 year
Long product name Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black :
The long product name of Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 dpi, CIS, A4, A5, A6, B5, B6, Business card, Post card, Letter, USB 2.0, 5V/0.5A, 350g
More>>>
Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
The official description of Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ScanSnap designed to go wherever you go
This featherweight champion packs quite a punch. Its weight (12.3 ounces) makes it feel almost non-existent in a carry-on, and its dimensions let it fit practically anywhere. Scan all the paperwork you encounter from full-size documents to business cards and receipts and quickly get them out of the way and off your mind.

Scan at speeds that won’t slow you down
The paperwork that you pick-up along the way, can go away quickly. Scan a color, letter-size sheet in nearly 7.5 seconds. And with Continuous Feed Detection (CFD), just insert the next page. ScanSnap takes the paper in and the effort out.

Single USB Bus Power
Travel lighter. Just one included USB cable is all you need.

Scan plastic cards
The ScanSnap S1100i can accommodate scanning plastic cards so you can finally back up the important data you carry around in your wallet.

More efficiency with Dual Scan
Scan up to two small sized documents at the same time.

Automatically stitch a two-page spread
Documents larger than legal size can be easily scanned. Just fold, scan one side, flip and scan the other side.

More Scanning Options = More Quick Menu Productivity
The Quick Menu allows you to quickly transition between different scanning options. Just press the scan button and choose what you want ScanSnap to do.

Short summary description Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
This short summary of the Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ScanSnap S1100i, 216 x 360 mm, 600 x 600 DPI, 7.5 ppm, 7.5 ppm, Grayscale, Monochrome, CDF + Sheet-fed scanner

Long summary description Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black:
This is an auto-generated long summary of Fujitsu ScanSnap S1100i CDF + Sheet-fed scanner 600 x 600 DPI A4 Black based on the first three specs of the first five spec groups.

Fujitsu ScanSnap S1100i. Maximum scan size: 216 x 360 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 7.5 ppm. Scanner type: CDF + Sheet-fed scanner, Product colour: Black. Sensor type: CIS, Light source: RGB LED. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN). Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 360 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Film scanning
No
ADF scan speed (b/w, A4)
7.5 ppm
ADF scan speed (colour, A4)
7.5 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
CDF + Sheet-fed scanner
Product colour *
Black
Performance
Sensor type *
CIS
Light source
RGB LED
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
2.5 W
Power consumption (standby)
1 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
273 mm
Depth
47.5 mm
Height
34 mm
Weight
350 g
Packaging content
Cables included
USB
Quick start guide
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS