Fujitsu logo

Fujitsu fi-6000NS Color Duplex Network Scanner Business card scanner 600 x 600 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12964
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-6000NS Color Duplex Network Scanner Business card scanner 600 x 600 DPI:

Fujitsu fi-6000NS Color Duplex Network Scanner, 216 x 356 mm, 600 x 600 DPI, 24 bit, Business card scanner, TFT, CCD

Long summary description Fujitsu fi-6000NS Color Duplex Network Scanner Business card scanner 600 x 600 DPI:

Fujitsu fi-6000NS Color Duplex Network Scanner. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Business card scanner, Display: TFT. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. ISO A-series sizes (A0...A9): A8

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.