location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FI-5110C Scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FI-5110C Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03360-B051
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FI-5110C Scanner Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning Duplex scanning
  • - Maximum scan size: 216 x 356 mm Sensor type: CCD
  • - USB port
  • - 28 W
Long product name Fujitsu FI-5110C Scanner Sheet-fed scanner :
The long product name of Fujitsu FI-5110C Scanner Sheet-fed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

fi-5110c Document scanner - 600 dpi Hi-Speed USB
More>>>
Fujitsu FI-5110C Scanner Sheet-fed scanner:
The official description of Fujitsu FI-5110C Scanner Sheet-fed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fi-5110C image scanner with USB 2.0 interface capability expands the market for production scanning. These features will insure Fujitsu's customers' productivity well into the future.

- A4 Duplex Compact Color Scanner
- Color Scanning Speed : 15ppm / 30ipm
- Monochrome Scanning Speed : 15ppm / 30ipm
- Excellent image quality
- USB2.0 Interface

Short summary description Fujitsu FI-5110C Scanner Sheet-fed scanner:
This short summary of the Fujitsu FI-5110C Scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FI-5110C Scanner, 216 x 356 mm, 24 bit, Sheet-fed scanner, CCD, 50 sheets, USB 2.0

Long summary description Fujitsu FI-5110C Scanner Sheet-fed scanner:
This is an auto-generated long summary of Fujitsu FI-5110C Scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

Fujitsu FI-5110C Scanner. Maximum scan size: 216 x 356 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 356 mm
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Letter
Yes
Legal
Yes
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
28 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows 98SE/2000/ME/XP
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
2.7 kg
Other features
Dimensions (WxDxH)
293.5 x 166 x 130 mm
Power requirements
AC 100 - 240V, 50/60 Hz
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:41:44
Uk has collected 1 expert review for Fujitsu FI-5110C Scanner Sheet-fed scanner but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Computerpoweruser.com
Updated:
2011-09-26 10:41:44
fi-5110C $895 Fujitsu (800) 626-4686; (408) 432-6333 www.fcpa.fujitsu.comA compact scanner that handles a variety of documents, from business cards to legal documents and larger, the Fujitsu fi-5110C color scanner is equipped for the scanning needs of...
0%