Fujitsu logo

Fujitsu ScanSnap for Macintosh fi-5110EOXM Sheet-fed scanner 600 x 600 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13124
Info modified on:
08 Apr 2020, 10:07:53
Short summary description Fujitsu ScanSnap for Macintosh fi-5110EOXM Sheet-fed scanner 600 x 600 DPI:

Fujitsu ScanSnap for Macintosh fi-5110EOXM, 216 x 356 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, CCD, 50 sheets

Long summary description Fujitsu ScanSnap for Macintosh fi-5110EOXM Sheet-fed scanner 600 x 600 DPI:

Fujitsu ScanSnap for Macintosh fi-5110EOXM. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Standard interfaces: USB 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.