Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-NDL-VARIO005
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8458
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:33:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC :
The short editorial description of Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC

FUJITSU S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH
More>>>
Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC:
The official marketing text of Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC as supplied by the manufacturer

Are you bored of all these same looking desktop PCs? Then have a close look at our new SCALEO T. With its innovative attractive design it doesn’t only suit your home office but your living room, too. Of course this reliable PC provides all the features you require for modern multimedia applications. Several interfaces at the front side ensure a practical and convenient operation.
-Profiting from the experience as leading European consumer brand.
-Strong cooperation with leading edge technology suppliers for latest technologies.
- Strong relationship with internationally acting retail partners for fast delivery and best support.
-Help save the nature: environmentally friendly due to fully recyclable materials .
-High quality made in Germany through own development and manufacturing www.fujitsu-siemens.com
-Interesting customer loyalty programs.
-Experienced service partners.
-Versatile functions for the whole family .
-Customer tailored supply chain models: by offering different logistic models we are able to be proactive on different customer requirements .
-Great variety of technology platforms .
-Easy connectivity through modem, LAN and WLAN.
-Leading edge technology .
-High quality and stylish design .
-Latest technologies with fast delivery
-Continuity in product availability .
-Stress-free computing and silent operation .
-Enhanced productivity with EasyFix: tool less access to add-in cards .
-Excellent resolution and video quality with on board graphics.
-Convenient front access to USB, Audio and FireWire.
-Easily expandable due screw less cabinet opening �� Easy connectivity through modem, LAN and WLAN.

Short summary description Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC:
This short summary of the Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH, 2.167 GHz, AMD Athlon, 0.5 GB, DDR-SDRAM, 320 GB

Long summary description Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC:
This is an auto-generated long summary of Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH AMD Athlon 0.5 GB DDR-SDRAM PC based on the first three specs of the first five spec groups.

Fujitsu S.SCALEO T EP40704 ATH64 3200+/512MB/320GB/DVD+RW/CARDREAD/XPH. Processor frequency: 2.167 GHz, Processor family: AMD Athlon. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 320 GB. Product type: PC. Weight: 14.7 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.167 GHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Network
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Performance
Product type *
The sub-category of the product.
PC
Software
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers and Utility DVD included.
Certificates
Certification
IEC60950, EN60950, EMC 73/23/EEC EN55022/B, EN55024, EN61000-3-2/3, EMC 89/336/EEC FSC-03230 WHQL, Windows Catalog, IEEE1394 (Firewire), USB 2.0
Weight & dimensions
Width *
The measurement or extent of something from side to side.
188 mm
Depth *
The distance from the front to the back of something.
508 mm
Height *
The measurement of the product from head to foot or from base to top.
451 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.7 kg
Other features
Security features
Disabling- Serial and Parallel Port, Drives Password Protection -Setup and Boot
Display
The description of display that can includes display type, resolution, size etc.
No
Networking features
LAN 10/100 MBit /WLAN 54 MBit (IEEE 802.11b/g)
Memory upgrade
Memory upgrades for the product (capacity).
4 GB
DVD rewrite speed
Yes
Optical drive
DVD read speed
Yes
DVD write speed
Yes
Customer service details
X