Fujitsu logo

Fujitsu SCALEO Hi 1530 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 500 GB AMD Radeon X1650 Pro Windows XP Media Center Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55491
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEO Hi 1530 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 500 GB AMD Radeon X1650 Pro Windows XP Media Center Edition Tower PC:

Fujitsu SCALEO Hi 1530, 1.86 GHz, Intel® Core™2 Duo, E6300, 2 GB, 500 GB, Windows XP Media Center Edition

Long summary description Fujitsu SCALEO Hi 1530 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 500 GB AMD Radeon X1650 Pro Windows XP Media Center Edition Tower PC:

Fujitsu SCALEO Hi 1530. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon X1650 Pro. Operating system installed: Windows XP Media Center Edition. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.