location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NDL-140100-007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.4 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - 4 h
Long product name Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM :
The long product name of Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMILO M 7400 PM-1.4G 60GB 512MB 15IN DVD RW WXPH NL (PENT-M)
More>>>
Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM:
The official description of Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the AMILO M you are getting yourself a truly mobile notebook. Coming in an elegant, slim design but with a large display and integrated wireless LAN it strikes a perfect balance between mobility and performance. Thanks to Intel’s Centrino technology it is optimised for low power consumption, thus enabling extended battery life. An S-Video out port, IEEE 1394 and 3 USB 2.0 interfaces are built-in as standard to connect to all your digital peripherals and multimedia devices. It comes equipped with an extensive software package including Works Suite 2003 and Photoshop Elements.
-Intel® Centrino™ mobile technology with Intel® Pentium® M Processor up to 1.7GHz
- Unique 3 in 1 flash card port. Supports SD/MS/MMC multimedia storage cards. Enjoy the viewing quality of TFT displays up to 15” XGA
- Connect your notebook to external peripherals, storage devices or video equipment through the various USB 2.0 and IEEE 1394 ports
- Up to 64MB video memory 􀂃 Built-in Combo DVD/CD-RW drive or DVD+R/+RW drive for maximum user comfort 􀂃 Up to 2GB DDR SDRAM in 2 so-DIMM slot
- Windows XP Home and Works Suite 2003.

Short summary description Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM:
This short summary of the Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH, 1.4 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH 38.1 cm (15") 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu S. AMILO M-7400 FN60504 20504 M1.5/15TFT/512MB/60GB/DVD+RW/XPH. Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 2.6 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.4 GHz
Processor front side bus
400 MHz
Cache internal
1 MB
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2.4x
Network
Networking features
10/100 Mbps LAN
Ports & interfaces
I/O ports
1 x IEEE1394, 3 USB 2.0 ports, 1 x S-Video 1 x Fast Infrared, 1 x parallel, 1 x CRT 1 x modem, 1 x LAN 3 in 1 flash card port SD/MS/MMC 1 x type I/II PC Card slot (32 bit CardBus support) 1 x line in, 1 x headphone out 1 x power supply
Performance
Motherboard chipset
Intel® 855GM
Software
Bundled software
Application Software a) Microsoft Works Suite 2003 including Word 2002, Works 7.0, Microsoft Encarta 2003, Microsoft Picture It! 7.0, Microsoft AutoRoute 2002/2003*, Microsoft Money 2002* *availability depending on language b) Word / Works Countries will receive either Microsoft Works Suite or a Word/Works package. For language availability please see matrix on the next page Adobe Photoshop Elements 2.0 Adobe Photoshop Album 1.0 Win DVD 4.01 Nero 5 CD-Maker Driver & Utility CD including: Adobe Acrobat Reader 5.05 Norman anti-virus software (also pre-installed) Internet Service Providers – country specific Manual, Safety Guide and Warranty Guide Online Manual
Battery
Battery life (max)
4 h
Power
AC adapter input voltage
100/240 V
Weight & dimensions
Weight *
2.6 kg
Other features
Dimensions (WxDxH)
326 x 270 x 30 mm
Battery type
Li-Ion battery, 8 cells, 14.8V / 4400mAH
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Fujitsu AMILO M 7400 PM-1.4G 38.1 cm (15") 0.5 GB 60 GB Fujitsu AMILO M 7400 PM-1.4G 38.1 cm (15") 0.5 GB 60 GB
(show image)
LKN:NDL-140100-007 AMILO M 7400 PM-1.4G 0.00
(excl. VAT)
0 (incl. VAT)