Fujitsu logo

Fujitsu AMILO D-7830 P2.6/15TFT/512MB/40GB/DVD+RW/XPH Intel® Pentium® 38.1 cm (15") 0.5 GB DDR-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66320
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu AMILO D-7830 P2.6/15TFT/512MB/40GB/DVD+RW/XPH Intel® Pentium® 38.1 cm (15") 0.5 GB DDR-SDRAM:

Fujitsu AMILO D-7830 P2.6/15TFT/512MB/40GB/DVD+RW/XPH, Intel® Pentium®, 2.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Fujitsu AMILO D-7830 P2.6/15TFT/512MB/40GB/DVD+RW/XPH Intel® Pentium® 38.1 cm (15") 0.5 GB DDR-SDRAM:

Fujitsu AMILO D-7830 P2.6/15TFT/512MB/40GB/DVD+RW/XPH. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 3.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.