location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO Li 2630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUI:BEL-100610-003
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 350 W
  • - Intel® Pentium® Dual-Core 1.6 GHz
  • - 2 GB DDR2-SDRAM
  • - 360 GB
  • - AMD Radeon HD 2350 SE
  • - Windows Vista Home Premium
Long product name Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC :
The long product name of Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO Li 2630 MP108, Intel Pentium Dual Core E2140 1.6GHz, 2048MB DDR2, 360GB SATA2 7200rpm, Multi format DVD-RW DL, Windows Vista Home Premium
More>>>
Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC:
The official description of Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCALEO Li 2630 is a compact all-round PC for the whole family. No matter if you want to surf the Internet, edit your holiday pictures or listen to music the SCALEO Li 2630 is perfectly equipped for your daily computing needs. Chat with friends via Internet and invite them to your home to watch your favorite DVD or your latest videos. Or invite them to a party - with the SCALEO Li 2630 your personal juke box is always available. And thanks to FireWire™ and USB best connectivity is assured.
With the SCALEO Li 2630 you get a powerful PC with lots of connectivity and a stylish design at a favorable price.

Short summary description Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC:
This short summary of the Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO Li 2630, 1.6 GHz, Intel® Pentium® Dual-Core, 2 GB, DDR2-SDRAM, 360 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC:
This is an auto-generated long summary of Fujitsu SCALEO Li 2630 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 360 GB AMD Radeon HD 2350 SE Windows Vista Home Premium Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO Li 2630. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 360 GB. Discrete graphics card model: AMD Radeon HD 2350 SE. Operating system installed: Windows Vista Home Premium. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Dual-Core
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x DIMM
Storage
Total storage capacity *
360 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon HD 2350 SE
Maximum graphics card memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ports & interfaces
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
TV-out
Yes
TV-out type
S-Video
Design
Chassis type *
Micro Tower
Performance
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Power
Power supply *
350 W
Power supply input voltage
220 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
185 mm
Depth *
410 mm
Height *
370 mm
Weight *
11 kg
Packaging content
Display included *
No