Fujitsu logo

Fujitsu 320GB, 2.5", 5400rpm internal hard drive 8 MB 2.5" Serial ATA

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64170
Info modified on:
04 Apr 2025, 11:56:49
Short summary description Fujitsu 320GB, 2.5", 5400rpm internal hard drive 8 MB 2.5" Serial ATA:

Fujitsu 320GB, 2.5", 5400rpm, 320 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Fujitsu 320GB, 2.5", 5400rpm internal hard drive 8 MB 2.5" Serial ATA:

Fujitsu 320GB, 2.5", 5400rpm. HDD capacity: 320 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.