Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHZ2320BH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHZ2320BH
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11686
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years (from date of purchase)
Long product name Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II :
The short editorial description of Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II

MHZ2320BH 320GB/ 2.5"/ SATA/ 5400 rpm
More>>>
Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II:
The official marketing text of Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II as supplied by the manufacturer

Fujitsu raises the bar with the introduction of its next generation 2.5-inch SATA hard disk drives with up to 160GB(1) per platter using PMR technology. Since notebook and consumer electronics manufacturers require high capacity SATA hard disk drives in a slim package for their products, Fujitsu 3rd generation PMR models are entering the market at an optimal time to satisfy market demand.
Engineered to deliver high capacity in a small form factor, the mobile MHZ2 BH series retains the outstanding level of quality and reliability for which Fujitsu is renowned. The 5,400 RPM mobile HDDs achieve up to 320GB(1) capacity, among the highest in the industry with this spindle speed. Featuring up to 320GB(1) of storage space in a 9.5mm package, with low power consumption, acoustic noise, and minimal heat emissions, these 2.5-inch SATA hard disk drives are an excellent choice for today’s ultra-fast, high-capacity notebook computers and consumer electronics applications.

With the delivery of its next generation, perpendicular recording SATA hard disk drives, Fujitsu continues to demonstrate its strong commitment to technology leadership.

Fujitsu introduces its next generation Serial ATA hard disk drives developed using perpendicular recording.

- Ultra-high capacity mobile hard disk drives (HDDs) feature perpendicular magnetic recording (PMR) technology.
- 2.5-inch Serial ATA (SATA) hard disk drives feature up to 320GB(1) of storage in a slim 9.5mm package.
- Industry leading read/write, idle and standby power consumption.
- Exceptionally high quality, reliability and performance with minimal heat and acoustics.
- Ideal for notebooks and consumer electronics applications requiring high speed and high capacity.

Short summary description Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II:
This short summary of the Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MHZ2320BH, 320 GB, 5400 RPM

Long summary description Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II:
This is an auto-generated long summary of Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II based on the first three specs of the first five spec groups.

Fujitsu MHZ2320BH. HDD capacity: 320 GB, HDD speed: 5400 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA II
Storage drive buffer size
8 MB
Read seek time
12 ms
Write seek time
14 ms
Track to track seek time
1.5 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
5.56 ms
Bytes per sector
512
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 65 °C
Operational conditions
Operating relative humidity (H-H)
8 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
900 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
70 mm
Height
The measurement of the product from head to foot or from base to top.
9.5 mm
Depth
The distance from the front to the back of something.
100 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
101 g
Other features
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Uk has collected 1 expert review for Fujitsu MHZ2320BH internal hard drive 320 GB Serial ATA II but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Nl heeft 1 proffesionele recensie voor Fujitsu MHZ2320BH interne harde schijf 320 GB SATA II gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Fr a recueilli 1 avis d’experts pour Fujitsu MHZ2320BH disque dur 320 Go Série ATA II mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
De hat 1 Expertenmeinung für Fujitsu MHZ2320BH Interne Festplatte 320 GB Serial ATA II zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Testseek ha raccolto 1 recensione da parte di esperti per Fujitsu MHZ2320BH disco rigido interno 320 GB Seriale ATA II ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Es ha coleccionado 1 opiniones de expertos para Fujitsu MHZ2320BH disco duro interno 320 GB Serial ATA II pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Dk har samlet 1 ekspertanmeldelse for Fujitsu MHZ2320BH harddisk 320 GB Serial ATA II men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:55:00
Se har samlat in 1 experttest för Fujitsu MHZ2320BH interna hårddiskar 320 GB Serial ATA II men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
xbitlabs.com
Updated:
2011-09-26 09:55:00
While there is a pause in the manufacturers’ race for the highest-capacity hard disk, we have accumulated an almost complete collection of 2.5-inch HDDs with a capacity of 320GB and a spindle rotation speed of 5400rpm. There are six models in total, on...
Bottom line We’ll try to summarize the results of this test session now.The best models come first. These are the Western Digital Scorpio Blue, which had been among the first to arrive to our test lab and still maintains its superiority across a majority of our...
0%
Show all
Customer service details