Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 80GB Mobile Hard Drive Serial ATA

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB Mobile Hard Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHV2080BS
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7977
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Fujitsu 80GB Mobile Hard Drive Serial ATA :
The short editorial description of Fujitsu 80GB Mobile Hard Drive Serial ATA

80 GB Mobile Hard Disk Drive 6.35 cm (2.5")
More>>>
Fujitsu 80GB Mobile Hard Drive Serial ATA:
The official marketing text of Fujitsu 80GB Mobile Hard Drive Serial ATA as supplied by the manufacturer

Mobile Hard Disk Drives MHV2080BS Series

Key Features
- Experience great performance without sacrificing acoustics, durability or power efficiency
- High performance RoHS-compliant hard disk drives offering both Serial and Parallel ATA technology
- Extended duty hard disk drives (HDDs) feature 24/7 operation and storage capacity of up to 80GB
- Whisper-quiet performance and rugged reliability for mobile, PC, and near line storage applications
- Improved power consumption
- Mean-time-between-failure of 500,000 power on hours

Short summary description Fujitsu 80GB Mobile Hard Drive Serial ATA:
This short summary of the Fujitsu 80GB Mobile Hard Drive Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 80GB Mobile Hard Drive, 80 GB, 5400 RPM

Long summary description Fujitsu 80GB Mobile Hard Drive Serial ATA:
This is an auto-generated long summary of Fujitsu 80GB Mobile Hard Drive Serial ATA based on the first three specs of the first five spec groups.

Fujitsu 80GB Mobile Hard Drive. HDD capacity: 80 GB, HDD speed: 5400 RPM

Features
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
80 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial ATA
Storage drive buffer size
8 MB
Bytes per sector
512
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
101 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
70 x 100 x 9.5 mm
Internal
The product is built in.
Yes
Customer service details