Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAU3073FC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MAU3073FC
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8371
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Jan 2019 10:26:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel :
The short editorial description of Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel

73GB Hard Disk Drive 8.89 cm (3.5") 15000 RPM
More>>>
Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel:
The official marketing text of Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel as supplied by the manufacturer

Thirty-five years ago Fujitsu was manufacturing 14-inch drives for mainframes. Today we're offering you some of the fastest enterprise 3.5-inch hard disk drives in the industry. Because of our technology expertise and heritage, we can provide your customers with high-capacity and reliable storage options for the most demanding of applications.

Fujitsu's 3.5-inch 15K RPM enterprise hard disk drives offer a host of innovations: their 147GB 4-platter configuration means lower power consumption, better reliability, and higher data rates. These new enterprise hard disk drives dramatically increase speed and capacity. Additionally, they are equipped with 68Pin or 80Pin U320 SCSI interfaces and 2Gbps Fibre Channel.

This makes them perfect for today's most challenging storage environments. Fujitsu's hard disk product variations and accelerated performance allow greater flexibility for system designers making rack-optimized or tower servers, disk systems, RAID, or digital video systems.

But they're not only flexible - they're powerful. Fujitsu has substantially increased the maximum internal data-transfer rate on the hard disk drives, reflecting a 24% improvement over previous generation drives.

The time is now to deliver versatile, reliable, and robust hard disk drives to your customers for their most demanding storage application needs.

Short summary description Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel:
This short summary of the Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MAU3073FC, 3.5", 73.5 GB, 15000 RPM

Long summary description Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel:
This is an auto-generated long summary of Fujitsu MAU3073FC internal hard drive 3.5" 73.5 GB fiber Channel based on the first three specs of the first five spec groups.

Fujitsu MAU3073FC. HDD size: 3.5", HDD capacity: 73.5 GB, HDD speed: 15000 RPM

Features
HDD size *
The amount of data that the hard drive can store.
3.5"
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
73.5 GB
HDD speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
15000 RPM
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
fiber Channel
Type *
Characteristics of the device.
HDD
Component for *
What this product is used as a part of (component for).
Server/workstation
Storage drive buffer size
8 MB
Features
HDD interface transfer rate
2 Gbit/s
Power
Operating voltage
Defines the range of operating voltages available
5 / 12 V
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
25.4 mm
Depth
The distance from the front to the back of something.
146 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
750 g
Customer service details