location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu FUTRO S900 1 GHz Windows Embedded Standard 7 1.3 kg Black G-T40N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FUTRO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:S0900P0017FR
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:11:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu FUTRO S900 1 GHz Windows Embedded Standard 7 1.3 kg Black G-T40N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G G-T40N 1 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - AMD Radeon HD 6290
  • - Ethernet LAN
  • - Windows Embedded Standard 7
  • - EPEAT Silver, ENERGY STAR
More>>>
Short summary description Fujitsu FUTRO S900 1 GHz Windows Embedded Standard 7 1.3 kg Black G-T40N:
This short summary of the Fujitsu FUTRO S900 1 GHz Windows Embedded Standard 7 1.3 kg Black G-T40N data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu FUTRO S900, 1 GHz, AMD G, G-T40N, AMD A55E, 2 GB, DDR3-SDRAM

Long summary description Fujitsu FUTRO S900 1 GHz Windows Embedded Standard 7 1.3 kg Black G-T40N:
This is an auto-generated long summary of Fujitsu FUTRO S900 1 GHz Windows Embedded Standard 7 1.3 kg Black G-T40N based on the first three specs of the first five spec groups.

Fujitsu FUTRO S900. Processor frequency: 1 GHz, Processor family: AMD G, Processor model: G-T40N. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. On-board graphics card model: AMD Radeon HD 6290, On-board graphics card memory: 256 MB. Audio system: Realtek ALC262. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
AMD G
Processor model
G-T40N
Processor cores
2
Motherboard chipset
AMD A55E
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory
4 GB
Storage
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon HD 6290
On-board graphics card memory
256 MB
Audio
Audio system
Realtek ALC262
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DVI-I ports quantity
1
Serial ports quantity
1
Serial interface type
RS-232
PS/2 ports quantity
2
Design
Rack mounting
No
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Software
Operating system installed *
Windows Embedded Standard 7
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
24 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 85%
Certificates
Certification
GS, CE, CB, CSA, FCC, CAN/CSA, ICES-003, WEEE
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
97 mm
Depth
191 mm
Height
266 mm
Weight
1.3 kg
Technical details
Compliance certificates
RoHS