location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX300 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:R3006S0103DE
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5640 2.66 GHz
  • - 48 GB 1333 MHz DDR3-SDRAM
  • - 3.6 TB
  • - Rack (2U) 800 W
Long product name Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W :
The long product name of Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RX300 S6 - Intel Xeon E5640 (12M Cache, 2.66 GHz, 5.86 GT/s), 48GB DDR3 1333MHz, 3.6TB HDD SAS, Black, 25000g
More>>>
Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W:
The official description of Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PRIMERGY RX300 S6 is a 2U rack server which has been optimized for virtualization purposes. It provides high, scalable I/O performance, extensive memory options, support for major hypervisor products and top performance with latest Intel technology. In other words: 7xPCIe Gen2 prevent I/O bottlenecks, up to 192 GB of memory allow for optimal sizing of virtual environments and latest Intel® Xeon® processor 5600 series CPUs deliver top performance.
With its Cool-safe design elements like optimized cooling of the system and highly efficient power supplies the PRIMERGY RX300 S6 is the right system to face Green IT challenges.

This 2U powerhouse is also an excellent choice for business-critical processes or heavy-duty applications such as databases.

Short summary description Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX300 S6, 2.66 GHz, E5640, 48 GB, DDR3-SDRAM, 3.6 TB, Rack (2U)

Long summary description Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX300 S6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5640. Internal memory: 48 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 3.6 TB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 800 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5640
Processor frequency *
2.66 GHz
Processor boost frequency
2.93 GHz
Processor cores
4
Processor cache
12 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Processor socket
Socket B (LGA 1366)
Processor lithography
32 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
B1
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Westmere EP
Tcase
77.6 °C
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
40 bit
Embedded options available
No
CPU multiplier (bus/core ratio)
20
Processor series
Intel Xeon 5600 Series
Conflict-Free processor
No
Memory
Internal memory *
48 GB
Internal memory type *
DDR3-SDRAM
Maximum internal memory
196608 MB
Memory slots
18x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
192 GB
Storage
Maximum storage capacity *
24 TB
Total storage capacity *
3.6 TB
Number of HDDs installed
12
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
3.5"
Number of HDDs supported
12
RAID support *
Yes
RAID levels
0, 1
Hot-Plug support
Yes
Hot-swap
Yes
Optical drive type *
No
Internal drive bays
12x 3.5"
Network
Network ready
Yes
Networking features
Gigabit Ethernet
Wake-on-LAN ready
Yes
LAN controller
Intel® 82575EB
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
1
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
5
Expansion slots
PCI Express x8 slots
2
PCI Express slots version
2.0
Design
Chassis type *
Rack (2U)
Rack mounting
Yes
Performance
Noise level
45 dB
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2008 Windows Server 2003 R2 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux Citrix XenServer VMware Infrastructure VMware vSphere 4.0
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
47923
Power
Power requirements
100-240V
Power supply *
800 W
Power supply input frequency
47 - 63 Hz
Power consumption (typical)
504 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE, FCC, RoHS, WEEE, CCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
482.6 mm
Depth
445 mm
Height
85.9 mm
Weight
25 kg
Other features
Disk array controller
ICH10B
Motherboard manufacturer
D 2619-N
Ventilation fan(s)
5
Supported data transfer rates
10/100/1000 Mbps
Data transfer rate
1 Gbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-09-26 13:31:45
Uk has collected 1 expert review for Fujitsu PRIMERGY RX300 S6 server 3.6 TB Rack (2U) Intel® Xeon® 5000 Sequence E5640 2.66 GHz 48 GB DDR3-SDRAM 800 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-09-26 13:31:44
It's taken a while for the blue-chip server vendors to catch up with Intel's launch of its Xeon 5600 processors. Fujitsu is once again the first of the big four to deliver a product to our lab, and in this exclusive review we delve deeper into its new...
Bottom line Fujitsu's new 2U rack server is good value, well designed and easily managed. It offers good expansion too...
83%