Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX100 S6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:R1006S0021DE
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7609
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server :
The short editorial description of Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server

Primergy RX100 S6 - Intel Xeon X3450 (2.66 GHz), 8GB DDR3 RAM, 3x 146GB SAS HDD, DVD-RW, Gigabit Ethernet, Raid 0/1
More>>>

Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server:
The official marketing text of Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server as supplied by the manufacturer
The PRIMERGY RX Rack Server family is the perfect platform to form dynamic infrastructures for your business processes today and in the coming decade. You will thus benefit several times over from our recognized experience in optimized data center technology and our innovative strength in developing energy-efficient and cost/ performance-optimized rack systems for universal use. PRIMERGY rack servers, built upon industry standards, focus from a functional viewpoint on core features: energy efficiency, reliability, optimized for virtualization, ease of operation and maintenance, flexibility for your future. And thus they notably meet your requirements for outstanding cost efficiency. Optimal operating costs and long-term usability comply with the IT quality required by your customers. Our responsibility goes way beyond the hardware as our tailor-made service packages mean that you can rely on the best support for your IT during its whole lifecycle.

PRIMERGY RX100 S6
Data centers are increasingly seeking platform solutions that have minimal impact on their budgets and are easy to implement and run. PRIMERGY RX100 S6 is the right answer. The RX100 S6 meets the needs of business applications with its technical developments, such as Quad-Core Intel® Xeon® processor 3400 series and the new Dual-Core Intel® Core™ i3 processor, integrated RAID 0/1/5/6 and a memory of up to 32 GB. It unites the advantages of low-cost SATA or SAS/ SSD hard disk technology with a space-saving 1U chassis and a depth of less than 60 cm. Integrated network and management functions together with the latest power saving technologies make the system ideal for infrastructure solutions for customers with limited budgets.

Flexibility
„„- 2x 3.5” SATA or SAS HDDs or 4x 2.5” SATA/SAS/SSD HDDs, all hotplug with modular RAID controllers from low-entry embedded SATA RAID 0, 1; entry SAS 1.0 RAID 0, 1; newest SAS 2.0 RAID 0, 1 to performant SAS 2.0 RAID 5,6 controller.

New platform
„„- Quad-Core Intel® Xeon® processor 3400 series with virtualization technology, and the new Intel® Core™ i3 processor series generation of Intel® Dual-Core CPUs with very low power consumption;
„„- Up to 32 GB of RAM - new dimensions for the mono socket server.

Energy efficiency
- „„Low voltage Intel® Xeon® processors and new enhanced power supply with CSCI Silver certification and improved system energy features powered by iRMC S2.
Short summary description Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server:
This short summary of the Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu PRIMERGY RX100 S6, 2.66 GHz, X3450, 8 GB, DDR3-SDRAM, 438 GB, Rack (1U)
Long summary description Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server :

Fujitsu PRIMERGY RX100 S6. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 438 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Rack (1U)

This is an auto-generated long summary of Fujitsu PRIMERGY RX100 S6 2.66GHz X3450 350W Rack (1U) server based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 3000 Sequence
Processor model *
The model number for the processor in a computer.
X3450
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Number of processors installed *
Number of processors in the product.
1
Processor cache type
Smart Cache
Processor cache
8 MB
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Celeron,Core i3,Pentium Dual-Core,Xeon
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 3420
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.2 GHz
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor threads
8
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
B1
FSB Parity
No
Bus type
DMI
Processor codename
Lynnfield
Tcase
72.7 °C
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800,1066,1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
1
PCI Express configurations
1x16,2x8,4x4
Processor package size
37.5
Supported instruction sets
SSE4.2
Processor code
SLBLD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
Embedded options available
Yes
Thermal Design Power (TDP)
95 W
Number of Processing Die Transistors
774 M
CPU multiplier (bus/core ratio)
20
Processing Die size
296 mm²
Processor series
Intel Xeon 3400 series
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
8 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
32 GB
Memory slots *
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
438 GB
Number of hard drives installed *
The number of hard drives built into the device.
3
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial Attached SCSI (SAS)
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
146 GB
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1
Hot-swap
Yes
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity *
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
2
PCI Express slots version
2.0
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Rack (1U)
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Performance
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
No
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Windows Server 2003/Server 2008 Novell SUSE Linux Enterprise Server Red Hat Enterprise Linux VMware vSphere 4.1
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel Flex Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
42929
Power
Redundant power supply (RPS) support *
Additional power supply which can run a computer if the main power supply fails.
No
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
350 W
Number of power supply units
1
Power requirements
100-240V, 47/63 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE, FCC, CB, RoHS, WEEE, CSAc/us, CSAc/us, CCC, VCCI, BSMI
Weight & dimensions
Width *
The measurement or extent of something from side to side.
482.6 mm
Depth *
The distance from the front to the back of something.
431 mm
Height *
The measurement of the product from head to foot or from base to top.
42.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 1 expert review for Fujitsu PRIMERGY RX100 S6 and the rating is 83 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
83%
Source Review comments Score
pcpro.co.uk
Updated:
2011-08-14
In all the excitement surrounding Intel's latest Xeon 5600 processors it's easy to forget that its 3400 series is the one to go for if you want a single socket server offering low costs and minimal power consumption. Fujitsu's latest Primergy RX100 S6...
Bottom line The RX100 S6 offers a good specification for the price and is a better bet than Dell's PowerEdge R210 on a number of counts...
83%
X