location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK P8020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:P8020M0003IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SU9400 1.4 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels Gloss 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi
  • - Intel® GMA 4500MHD
  • - Bluetooth 3G
  • - 6 h 60 W
  • - Windows Vista Business
Long product name Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business :
The long product name of Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK P8020, Intel Core 2 Duo SU9400 (1.4GHz, 3MB, 800MHz), 2GB (1x 2GB) 1066MHz DDR3 RAM, 320GB 5400rpm SATA 2.5" S.M.A.R.T. HDD, 12.1" TFT 1280 x 800 pixel (WXGA) LED glare display, ConfCamera 1.3MP, 1.3kg, Microsoft Windows Vista Business
More>>>
Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
The official description of Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your mini for maximum business
The LIFEBOOK P8020 ultra portable notebook from Fujitsu represents a milestone in mobility. With embedded 3G/UMTS and an integrated ConfCam it enables mobile broadband and video conferencing out of the box.
Featuring latest Intel® Centrino® 2 Processor Technology the LIFEBOOK
P8020 is the perfect choice for users who need full functionality and performance while on the move.
It allows the freedom to communicate, while offering a complete business day, independence from any electrical socket.

SPECIAL FEATURES
The LIFEBOOK P8020 is shipped with the following as standard:
-Intel® Core™2 Duo processor SU9400 (1.4 GHz).
-genuine Windows Vista® Business.
-Computrace® enabled BIOS.
-Integrated ConfCam.
-3G/UMTS optional.
-Intel® Wireless WiFi Link 5300 AGN.
-Up to 4GB Memory (8GB with future memory models).
-160 / 320 GB Hard Disk.
-DVD Super Multi Writer.
-Integrated ConfCam.

EASE OF USE
Your business doesn’t live in the office – it goes wherever you go. And with Windows Vista® Business, you have simple ways to connect, communicate, network, and get it done – whether you’re in the office or on the road. And thanks to the integrated Bluetooth antenna, you can seamlessly connect your LIFEBOOK P8020 to your peripherals and other mobile devices.

FACE TO FACE
With the integrated ConfCam comfortable video calls and video conferences are a pleasure – without the need for any accessories. Your partner's image will appear clear and sharp on the 30.7 cm (12.1-inch) WXGA display, which utilizes glare technology to allow wider viewing angles and which is backlit with LEDs for exceptional brightness.
The notebook can equally be used to make phone calls economically via Voice over IP, with integrated microphones that effectively suppress ambient noise for top sound quality.

GOOD TO GO
The compact and lightweight LIFEBOOK P8020 is the ultimate companion for mobile business performers. Embedded mobile broadband keeps you connected while travelling by car or train, and fits perfectly on your lap in even the smallest airplane seat. No matter how rough the ride, our ShockSensor technology secures your sensitive
data by protecting the hard disk against sudden bumps. The integrated EcoButton allows an extended battery life, so you can work much longer between charges. And should the worst case occur, the built-in RecoveryButton offers one-click data retrieval.

DESIGN SKIN - COLOR UP YOUR LIFE!
Design your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture.
The skin is as easy to put on as it is easy to remove.
Why hesitate? Have a look at: http://fujitsu.tortoise-design.com

Short summary description Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK P8020, Intel® Core™2 Duo, 1.4 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK P8020. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 1.3 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9400
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Networking type
LAN, WLAN
Mobile network connection *
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Keyboard keystroke
2 mm
Keyboard key pitch
1.8 cm
Pointing device
Touchpad
Keyboard number of keys
86
Software
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Toshiba Stack 4.x
Trial software
Symantec Norton Internet Security
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
8700 mAh
Battery life (max)
6 h
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
AC adapter output current
3.75 A
AC adapter output voltage
16 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CE!, FCC Class B, CSA, cUL, UL, RoHS, WEEE, ENERGY STAR 4.0, EPEAT Silver, HCT, HCL entry, WHQL
Weight & dimensions
Weight *
1.3 kg
Other features
Infrared data port
No
Graphics card family
Intel
Type
PC
Dimensions (WxDxH)
280.4 x 210.1 x 28.5 mm
Compliance industry standards
BootP, WMI/CIM/WBEM, PXE
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Home Basic/XP Professional
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:01:24
Uk has collected 25 expert reviews for Fujitsu LIFEBOOK P8020 Intel® Core™2 Duo SU9400 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 11:01:21
Product Code: pdp:p8020m0001gb The 3.5G Fujitsu LifeBook P8020 sits at the premium end of the lightweight notebook market and is aimed at anyone who works while travelling. Its a 12.1in model that weighs 1.4kg, yet the Fujitsu LifeBook P8020 packs...
Bottom line All up, the Fujitsu LifeBook P8020 (3.5G) is a good looking, lightweight and feature-rich laptop that is best suited to users who work frequently while travelling. At £1,499, its slightly better value than the Toshiba Portege R600, but we think the F...
80%
computeractive.co.uk
Updated:
2011-08-17 11:01:23
You might think the average netbook is adequate as an inexpensive business computer, but there are benefits to using a fully fledged notebook such as Fujitsu’s Lifebook P8020.Superior performance and build quality, an integrated DVD writer, Express car...
Good Lowvoltage processor; 3G; dualband 802.11n; bright screen...
Bad Expensive form factor; tinny speakers; average battery life...
Bottom line The high price can be attributed to the screen and very low weight of the P8020, rather than a top specification. It’s a good choice if you want better performance from a netbook-sized computer...
60%
itreviews.com
Updated:
2011-08-17 11:01:23
As ultraportables go this is a neat offering. The built-in optical drive is a boon and the build is solid. It is expensive, though, and as always with ultraportables, some people may find it a little cramped. Fujitsu Siemens - LifeBook P8020 price Buy...
0%
theregister.co.uk
Updated:
2011-08-17 11:01:23
Hot on the heels of Sonys Vaio TT and the Toshiba Portégé R600, Fujitsus LifeBook P8020 is a similarly small and light affair looking to tempt business types away from the likes of Lenovo and Dell. Netbook fans will yet again baulk at high price tag...
Bottom line At over £1700, theres no getting away from the fact that the LifeBook P8020 is pretty darned expensive. With a 12.1in screen, netbook-beating processor, robust chassis and other extras such as built-in 3G, the P8020 does go some way to justifying it...
65%
zdnet.co.uk
Updated:
2011-08-17 11:01:23
The LifeBook P8020 is a robustly built ultraportable with an excellent screen and a good keyboard. We like the integrated mobile broadband and the battery life, but would appreciate better graphics performance and a lower price tag.
Good Solid chassis, Integrated mobile broadband, Good screen and keyboard, Good battery life...
Bad Expensive, Slightly chunky hardware design, Moderate graphics performance...
Bottom line The LifeBook P8020 is a robustly built ultraportable with an excellent screen and a good keyboard. We like the integrated mobile broadband and the battery life, but would appreciate better graphics performance and a lower price tag...
80%
alphr.com
Updated:
2011-08-17 11:01:23
Ultraportables have had a tough time of it in recent months, with a veritable herd of cheap netbooks trampling all over their previously pristine territory. And when you can buy a 10in or 12in laptop that's perfectly usable for writing email and browsi...
Bottom line Fantastic battery life and a transflective screen aren't enough to justify a price tag this high...
50%
smarthouse.com.au
Updated:
2011-11-04 14:58:14
Fujistu always strive to bring notebooks to market that try to differentiate themselves from the competition with unique features or design. The P series ultra portable certainly has potential and is a high performance notebook in a small package. How...
70%
channelnews.com.au
Updated:
2011-11-04 14:58:14
Fujistu always strive to bring notebooks to market that try to differentiate themselves from the competition with unique features or design. The P series ultra portable certainly has potential and is a high performance notebook in a small package. Howe...
Good Wifi, Bluetooth and integrated 3.5G, optical Drive, Excellent performance, Great battery life...
Bad Screen is too flimsy, Design isn?t all that inspiring, way to expensive.
70%
pcauthority.com.au
Updated:
2011-11-04 14:58:14
Ultraportables have had a tough time of it in recent months, with a veritable herd of cheap netbooks trampling all over their previously pristine territory. And when you can buy a 10in or 12in laptop thats perfectly usable for writing email or browsin...
Bottom line Fantastic battery life and a transflective screen aren’t enough to justify a price this high for the everyday business user...
50%
goodgearguide.com.au
Updated:
2011-11-04 14:58:14
Fujitsu’s LifeBook P8020 (3.5G) sits at the premium end of the lightweight notebook market and is aimed at anyone who works while travelling. It’s a 12.1in model that weighs 1.4kg, yet it packs a DVD burner, an Intel Core 2 DUO CPU, 2GB of RAM and a 250GB hard drive. Most importantly, it ships with a 3G (UMTS) module that will work with mobile broadband plans from any carrier. Its spring-loading SIM card reader is situated in the battery compartment, so you have to plug in the SIM card before y...
Good Built-in 3G (UMTS) modem, 1.4kg, bright screen, built-in DVD burner...
Bad Shorter battery life than expected, keys are a little too narrow, no solid state drive...
Bottom line The Fujitsu LifeBook P8020 (3.5G) notebook is a good looking, lightweight and feature-rich laptop that is best suited to users who work frequently while travelling. At $3999, it’s slightly better value than the Toshiba Portege R600, but we think the...
80%
uk.askmen.com
Updated:
2014-05-16 01:19:30
Beyond its 12.1-inch size, 2.9-lb weight and streamlined design, the LifeBook P8020 features a fingerprint reader for extra security, presumably because these subnotebooks are light enough to be easily hoisted without much notice. It also includes a gestu...
55%
stuff.tv
Updated:
2014-05-16 01:19:30
If last years laptop sales charts were dominated by the rise of the netbook, this summers silicon style supremos are all focussed on super-slim laptops that dont compromise on processor power. Helped by a new generation of fast, low-voltage from In...
Good Great screen for outdoors. 3G modem. Ultra-light...
Bad Average battery life. Corporate design. Squat keyboard...
Bottom line Good, but not the best-looking ultralight and expensive compared with the competition...
80%
maximumpc.com
Updated:
2011-08-17 11:01:20
This small wonder fails to stand out in any one area Fujitsu has been a pioneer in the notebook category, dating back to its P2000, one of the first ultraportables to feature an optical drive. In this roundup, however, the standard Fujitsu set is bette...
Good Lots of features for such a small body.
Bad Small keyboard. Competitors implement same features for cheaper. Easily scratched.
70%
techworld.com
Updated:
2011-08-17 11:01:21
The 3.5G Fujitsu LifeBook P8020 sits at the premium end of the lightweight notebook market and is aimed at anyone who works while travelling.It's a 12.1in model that weighs 1.4kg, yet the Fujitsu LifeBook P8020 packs a DVD burner, an Intel Core 2 DUO...
Bottom line All up, the Fujitsu LifeBook P8020 (3.5G) is a good looking, lightweight and feature-rich laptop that is best suited to users who work frequently while travelling. At £1,499, it's slightly better value than the Toshiba Portege R600, but we think the F...
0%
v3.co.uk
Updated:
2011-08-17 11:01:22
You might think the average netbook is adequate as an inexpensive business computer, but there are benefits to using a fully fledged notebook such as Fujitsu’s Lifebook P8020.Superior performance and build quality, an integrated DVD writer, Express car...
Good Low-voltage processor; 3G; dual-band 802.11n; bright screen...
Bad Expensive form factor; tinny speakers; average battery life...
Bottom line The high price can be attributed to the screen and very low weight of the P8020, rather than a top specification. It’s a good choice if you want better performance from a netbook-sized computer...
60%
stuff.tv
Updated:
2011-08-17 11:01:23
If last years laptop sales charts were dominated by the rise of the netbook, this summers silicon style supremos are all focussed on super-slim laptops that dont compromise on processor power. Helped by a new generation of fast, low-voltage from In...
Good Great screen for outdoors. 3G modem. Ultra-light...
Bad Average battery life. Corporate design. Squat keyboard...
Bottom line Good, but not the best-looking ultralight and expensive compared with the competition...
80%
mobiletechreview.com
Updated:
2011-08-17 11:01:23
Fujitsu currently makes 18 notebook models for the US market ranging from the 16-inch LifeBook N7010 desktop replacement to the extreme ultra portable 5.6-inch LifeBook U820. Many of these models are Tablet PCs that feature either swivel convertible o...
70%
computershopper.com
Updated:
2011-08-17 11:01:23
Before netbooks became all the rage, an ultraportable was the only choice if you wanted a compact, lightweight laptop companion. With the Fujitsu LifeBook P8020, we’re happy to see companies still advancing the latter category. The business...
Good Solid-state drive; built-in optical drive; full contingent of ports and slots; stylish...
Bad Pricey with SSD option; slightly cramped keyboard; mediocre performance; no multimedia control keys; poor speakers...
Bottom line The Fujitsu LifeBook P8020 proves you can get an optical drive and all manner of ports in a 3-pound system...
78%
askmen.com
Updated:
2011-08-17 11:01:23
The screen bezel, which became cliché among Fujitsu’s ultra-portable LifeBook laptop models, has been dropped from the P8020, the newest model scheduled to hit the shelves in November 2008. We’re definitely endorsing the new streamlined look, as the ne...
55%
notebookreview.com
Updated:
2011-08-17 11:01:23
Fujitsu has been at the top of the business notebook segment, offering very well-built notebooks with a pinch of style and some of the best displays.
Good Excellent cooling system, Stunning screen when viewed head on, Very lightweight...
Bad No extended life battery option, Display cover could be more rigid...
Bottom line The Fujistu LifeBook P8020 is a good business ultraportable but could be considered limited when compared against rivals from HP and Lenovo. The build quality, while well above a standard consumer notebook, is slightly under the Thinkpad X200 or EliteB...
0%