location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NH751
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NH751M0003IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:50:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight Gloss 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GT 525M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 6.5 h 120 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3" (43.9 cm), LED, (HD+), Glossy, 1600x900, Intel Core i7-2630QM processor (2.0 GHz, 6 MB), 4 GB DDR3, 1333 MHz, PC3-10600, SO DIMM, SATA, 5400 rpm, 500 GB, 2.5", S.M.A.R.T., Genuine Windows 7 Professional 64-bit, Black
More>>>
Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multimedia meets design
The Fujitsu LIFEBOOK NH Series offer stunning quality on a brilliant widescreen display for experiencing films, photos, social networking and games with excellent graphic performance.

Get into the game
Don’t just play games – step inside them. With display BrilliantView screen technology, white is even whiter, colors appear more vivid, and everything is sharp and clear. BrilliantView puts you right in the middle of the action.

Ultimate HD Entertainment
Enjoy the ultimate high-definition entertainment experience with stunning quality display and discrete NVIDIA graphics and Blu-ray Disc drive. Whether it’s game, movie, or social networking via integrated Webcam, we make sure it is the most enjoyable experience for you.

Mobile cinema in Style
With its high-gloss black finish and slim profile, it will be the perfect match to your multimedia life. You can just leave it out on the table or desk as your favorite toy.

Short summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK NH751, Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK NH751. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 3.6 kg

Design
Product colour *
Black
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 525M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Line-in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Keyboard keystroke
2.5 mm
Keyboard key pitch
1.91 cm
Pointing device
Touchpad
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Keyboard number of keys
106
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Bundled software
Adobe Acrobat Reader, Windows 7 Professional 64-bit recovery DVD, CyberLink Youcam, Fujitsu Recovery, Bluetooth Software Suite
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Battery life (max)
6.5 h
Power
AC adapter power
120 W
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Compliance certificates
RoHS
Certification
CE R&TTE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
270 mm
Height (front)
2.04 cm
Height (rear)
3.61 cm
Weight *
3.6 kg
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Swivel webcam
No
Dimensions (WxDxH)
410 x 270 x 20.44 mm
Power supply type
AC
Power requirements
100 - 240V
Relative humidity
20 - 85%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 01:34:34
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK NH751 Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-24 01:34:34
Fujitsu might be better known for its business laptops, but the company also makes models that focus on multimedia. The NH751 is the latest addition; the 17.3in giant may not be ideal for taking on the move, but the internal Blu-ray writer and Full HD...
Bottom line A powerful high-end laptop, but make sure you need its features and performance as there are cheaper alternatives...
60%
hardwarezone.com.ph
Updated:
2016-12-14 09:48:42
Fujitsu has been a brand which we typically associate with notebooks for businessmen and general consumers. But this time, the company sent us a notebook that partly breaks from the norm. Fujitsu positions the LifeBook NH751 toward gamers, but this one ha...
0%
vr-zone.com
Updated:
2011-08-24 01:34:34
As it stands, there appears to be two approaches available for OEMs who seek to build a notebook that is designed specifically to cater to the needs of gamers. Apparently, they could go for portability by offering a smaller-sized notebook which featur...
Bottom line If the results of our benchmarks in the previous pages are of any indication, it is clear that the Fujitsu Lifebook NH751 is definitely not the high-end gaming notebook that most people will expect it to be. Considering how the notebook clearly has to...
86%
notebookcheck.net
Updated:
2011-08-24 01:34:34
Many customers won't even be familiar with the brand as a long-standing notebook maker or even take it seriously. This isn't as much due to the consumers' single-mindedness as it is to the aftermath of Siemens' and Fujitsu's disengagement in the summer of...
Good High performance, Entry level gaming graphics, Good keyboard for typing, ExpressCard54, 2 hard disks, Stable hinges, lid, Very good speaker sound, Comparatively quiet, Very good battery life, Recovery DVDs included...
Bad High waste heat during load, No USB 3.0, Intensely reflective screen, Partly poor stability...
Bottom line The Fujitsu Lifebook NH751 (starting at 999 euros) in the Core i7-2630QM, 1500 GB hard disk memory (2x 750 GB) and 17.3 inch WUXGA TFT (1920x1080) configuration is suitable for ambitioned home users, but not for gamers. Movie fans will be pleased about th...
83%
Brand Image Product code Product Stock Price from
Fujitsu LIFEBOOK NH751 Intel® Core™ i3 i3-2310M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black Fujitsu LIFEBOOK NH751 Intel® Core™ i3 i3-2310M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 525M Windows 7 Professional Black
(show image)
LKN:NH751M0001IT NH751 0.00
(excl. VAT)
0 (incl. VAT)