Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scaleo P MP 20406
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-889221-074
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8215
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 14 May 2020 14:55:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: - 1 year Collect & Return
- 1 year phone helpdesk
Long product name Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition :
The short editorial description of Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition

Scaleo P, AMD Sempron 3200+, 512MB, 200GB, ATI Radeon Xpress 200, DVD-RW DL / DVD-ROM, WXPH
More>>>
Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition:
The official marketing text of Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition as supplied by the manufacturer

Are you compromised on space but refuse to compromise on performance and power? Then look no further than the SCALEO P. Do not be fooled by the compact, space-saving design. This high-performance PC packs a powerful multimedia punch. With advanced connectivity – including Audio (6 or 8 channel), multiple USB ports, FireWire, Wireless LAN and
many more – the SCALEO P makes light work of digital picture editing, movie making and DVD burning. Featuring blazing graphics and dynamic sound, the SCALEO P also makes a great first PC for gamers and would-be musicians.

Short summary description Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition:
This short summary of the Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO P MP 20406, 1.8 GHz, AMD Sempron, 3200+, 0.5 GB, 200 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition:
This is an auto-generated long summary of Fujitsu SCALEO P MP 20406 AMD Sempron 3200+ 0.5 GB DDR-SDRAM 200 GB Mini tower PC Windows XP Home Edition based on the first three specs of the first five spec groups.

Fujitsu SCALEO P MP 20406. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3200+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics adapter model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Chassis type: Mini tower. Product type: PC. Weight: 12.5 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Sempron
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
3200+
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor cache
0.256 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
3 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
200 GB
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon Xpress 200
Maximum graphics adapter memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Mini tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
On board 5.1
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
- MS Works 8.0 - Nero - Win DVD - Norton Internet security (90dgn)
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
350 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
200 mm
Depth *
The distance from the front to the back of something.
435 mm
Height *
The measurement of the product from head to foot or from base to top.
373 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.5 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Ethernet/Fast Ethernet
Video adapter, bus
PCI Express x16
Customer service details