location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scaleo P MP 30406
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-889221-073
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - AMD Athlon 3500+ 2.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 160 GB
  • - NVIDIA GeForce 6200
  • - Windows XP Home Edition
Warranty: - 1 year Collect & Return
- 1 year phone helpdesk
Long product name Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC :
The long product name of Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scaleo P, AMD Athlon 64 3500+, 512MB, 160GB SATA, nVidia GeForce 6200TC, DVD-RW DL / DVD-ROM, WXPH
More>>>
Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC:
The official description of Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Are you compromised on space but refuse to compromise on performance and power? Then look no further than the SCALEO P. Do not be fooled by the compact, space-saving design. This high-performance PC packs a powerful multimedia punch. With advanced connectivity – including Audio (6 or 8 channel), multiple USB ports, FireWire, Wireless LAN and
many more – the SCALEO P makes light work of digital picture editing, movie making and DVD burning. Featuring blazing graphics and dynamic sound, the SCALEO P also makes a great first PC for gamers and would-be musicians.

Short summary description Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC:
This short summary of the Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO P MP 30406, 2.2 GHz, AMD Athlon, 3500+, 0.5 GB, 160 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC:
This is an auto-generated long summary of Fujitsu SCALEO P MP 30406 AMD Athlon 3500+ 0.5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 Windows XP Home Edition Mini Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO P MP 30406. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC. Weight: 12.5 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon
Processor model *
3500+
Processor frequency *
2.2 GHz
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
0.5 GB
Maximum internal memory *
3 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA GeForce 6200
Maximum graphics card memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Headphone outputs
1
SmartCard slot
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Mini Tower
Performance
Audio system
On board 5.1
Product type *
PC
Software
Operating system installed *
Windows XP Home Edition
Bundled software
- MS Works 8.0 - Nero - Win DVD - Norton Internet security (90dgn)
Power
Power consumption (typical)
350 W
Weight & dimensions
Width *
200 mm
Depth *
435 mm
Height *
373 mm
Weight *
12.5 kg
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet