Fujitsu logo

Fujitsu SCENIC N320 / Pentium 4 HT 530 (3.0 GHz) / 1 MB SLC / Intel 915G / 512 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Desktop PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20851
Info modified on:
14 Mar 2024, 19:08:05
Short summary description Fujitsu SCENIC N320 / Pentium 4 HT 530 (3.0 GHz) / 1 MB SLC / Intel 915G / 512 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Desktop PC:

Fujitsu SCENIC N320 / Pentium 4 HT 530 (3.0 GHz) / 1 MB SLC / Intel 915G / 512, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu SCENIC N320 / Pentium 4 HT 530 (3.0 GHz) / 1 MB SLC / Intel 915G / 512 Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Desktop PC:

Fujitsu SCENIC N320 / Pentium 4 HT 530 (3.0 GHz) / 1 MB SLC / Intel 915G / 512. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Chassis type: Desktop. Product type: PC. Weight: 13 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.