Fujitsu logo

Fujitsu SCENIC E620 / Pentium 4 HT 550 (3.40 GHz) / 512 KB SLC / Intel 915G / Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB SFF PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66268
Info modified on:
11 Sept 2020, 21:42:57
Short summary description Fujitsu SCENIC E620 / Pentium 4 HT 550 (3.40 GHz) / 512 KB SLC / Intel 915G / Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB SFF PC:

Fujitsu SCENIC E620 / Pentium 4 HT 550 (3.40 GHz) / 512 KB SLC / Intel 915G /, 3.4 GHz, Intel® Pentium® 4, 550, 0.5 GB, DDR-SDRAM, 160 GB

Long summary description Fujitsu SCENIC E620 / Pentium 4 HT 550 (3.40 GHz) / 512 KB SLC / Intel 915G / Intel® Pentium® 4 0.5 GB DDR-SDRAM 160 GB SFF PC:

Fujitsu SCENIC E620 / Pentium 4 HT 550 (3.40 GHz) / 512 KB SLC / Intel 915G /. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 550. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Chassis type: SFF. Product type: PC. Weight: 7 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.