Fujitsu logo

Fujitsu CELSIUS M430 / Pentium 4 3 4F HT GHz EM64T / 1 MB SLC / Intel 925X / 1 GB DDR2-SDRAM Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35362
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu CELSIUS M430 / Pentium 4 3 4F HT GHz EM64T / 1 MB SLC / Intel 925X / 1 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS M430 / Pentium 4 3 4F HT GHz EM64T / 1 MB SLC / Intel 925X /, 3.4 GHz, 1 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS M430 / Pentium 4 3 4F HT GHz EM64T / 1 MB SLC / Intel 925X / 1 GB DDR2-SDRAM Workstation:

Fujitsu CELSIUS M430 / Pentium 4 3 4F HT GHz EM64T / 1 MB SLC / Intel 925X /. Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Product type: Workstation. Weight: 16 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.