Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC E600 P4 2.4GHZ HT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-655111-0045
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8041
This statistic is based on the 80692 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78860 free Open Icecat users .
Info modified on: 23 Jun 2018 14:56:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC :
The short editorial description of Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC

SCENIC E600 P4 2.4GHZ HT GREEN PC W 38.1 cm (15") TFT MONITOR NL (P4)
More>>>
Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC:
The official marketing text of Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC as supplied by the manufacturer

The SCENIC E Series goes far beyond legal requirements when it comes to environmental friendliness. Your system is built with specially selected environmental-friendly material.
Play your part in protecting nature. When you upgrade, return your old system to us and we will recycle it - for your and our clear conscience.
Working with the all-new SCENIC E Series is stress-free. It is small, it’s ergonomic, silent and reliable. It’s easy to administer and secure.
In short, this highly reliable premium PC is particularly tailor-made to your business demands.

Short summary description Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC:
This short summary of the Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC E600 P4 2.4GHZ HT, 2.4 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC:
This is an auto-generated long summary of Fujitsu SCENIC E600 P4 2.4GHZ HT Intel® Pentium® 4 Small Desktop PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC E600 P4 2.4GHZ HT. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Chassis type: Small Desktop. Product type: PC. Weight: 9.5 kg

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.4 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Graphics
Maximum graphics adapter memory
0.064 GB
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Small Desktop
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
stereo
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
F-Secure virus scanner, Desktop Management DeskView, ManageIT Suite as option, SecureIT Suite as option
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
350 mm
Depth *
The distance from the front to the back of something.
383 mm
Height *
The measurement of the product from head to foot or from base to top.
95 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.5 kg
Packaging content
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Other features
Power requirements
100 - 127/200 - 240 V, 50 - 60 Hz
Display
The description of display that can includes display type, resolution, size etc.
TFT
CD read speed
48x
CD write speed
48x
CD rewrite speed
24x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP Home Edition
Networking features
Ethernet/Fast Ethernet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial, parallel, PS/2, RJ-45, VGA
Optical drive
DVD read speed
16x
Customer service details
X