Fujitsu logo

Fujitsu SCENIC E600 P4-2.4GHz HT Intel® Pentium® 4 0.5 GB 80 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35507
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCENIC E600 P4-2.4GHz HT Intel® Pentium® 4 0.5 GB 80 GB PC:

Fujitsu SCENIC E600 P4-2.4GHz HT, 2.4 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description Fujitsu SCENIC E600 P4-2.4GHz HT Intel® Pentium® 4 0.5 GB 80 GB PC:

Fujitsu SCENIC E600 P4-2.4GHz HT. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 9.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.