Fujitsu logo

Fujitsu LIFEBOOK FS E8010 CENT 15INCH TFT SXGA+ PM755 512MB 80GB DVD +- RW 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GME Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24244
Info modified on:
30 Jan 2025, 19:50:00
Short summary description Fujitsu LIFEBOOK FS E8010 CENT 15INCH TFT SXGA+ PM755 512MB 80GB DVD +- RW 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GME Windows XP Professional:

Fujitsu LIFEBOOK FS E8010 CENT 15INCH TFT SXGA+ PM755 512MB 80GB DVD +- RW, 2 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK FS E8010 CENT 15INCH TFT SXGA+ PM755 512MB 80GB DVD +- RW 38.1 cm (15") 0.5 GB DDR-SDRAM Intel® 855GME Windows XP Professional:

Fujitsu LIFEBOOK FS E8010 CENT 15INCH TFT SXGA+ PM755 512MB 80GB DVD +- RW. Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® 855GME. Operating system installed: Windows XP Professional. Weight: 2.9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.