location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7010 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GME Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-144100-006
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S7010 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GME Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB DVD-ROM
  • - Intel® 855GME
  • - Bluetooth
  • - 5.3 h
  • - Windows XP Professional
More>>>
Short summary description Fujitsu LIFEBOOK S7010 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GME Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK S7010 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GME Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S7010, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK S7010 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GME Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S7010 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB Intel® 855GME Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S7010. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® 855GME. Operating system installed: Windows XP Professional. Weight: 1.75 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.7 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® 855GME
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster Pro compatible
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
2
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® 855GME
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Drivers and Utilities, Adobe Acrobat Reader 6, Norton Ghost 2003, Nero 6, Security panel application, Odyssey, Intervideo WinDVD 5, WIDCOMM BTW, F-Secure Antivirus
Battery
Battery life (max)
5.3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
306 mm
Depth
247 mm
Height
32 mm
Weight *
1.75 kg
Other features
Wireless technology
IEEE 802.11b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
306 x 247 x 32 mm
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92