location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-144100-003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Pentium Mobile 745 1.8 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 80 GB DVD-ROM
  • - 5.3 h
Long product name Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB :
The long product name of Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 5.400rpm)Combo Audio Lan en WLAN on board Bluetooth 56Kbps V90 V92 WXPPro MUI
More>>>
Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB:
The official description of Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK S Series is the best friend a frequent traveler can have:
An ultraportable notebook with latest technology and ergonomics. Weighing only 1.7 kg and having a modular bay, the LIFEBOOK S Series redefines the 14-inch notebook class.

Short summary description Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB:
This short summary of the Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100, Intel Pentium Mobile, 1.8 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100 Intel Pentium Mobile 745 35.8 cm (14.1") 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S7010 Centrino 14.1 TFT XGA PM1.80 GHz 512 MB 80 GB (ATA-100. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Weight: 1.75 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
745
Processor cores
1
Processor threads
1
Processor frequency *
1.8 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
400 MHz
Processor lithography
90 nm
Processor operating modes
32-bit
Processor series
Intel Pentium M 700 Series
Processor codename
Dothan
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
21 W
Tjunction
100 °C
Number of Processing Die Transistors
144 M
Processing Die size
87 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster Pro compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
1 x infrared link (Fast IrDa 1.1 max 4 MB/s) 2 x type I/II or 1 x type III PC Card slot 3 x USB (2.0) 1 x IEEE1394 on board, 1 x GBLAN RJ-45 1 x modem RJ-11 1 x VGA, 1 x headphone 1 x microphone (mono) 1 x stereo line in 1 x DC-in (power supply) 1 x Kensington Lock 1 x docking connector for Port Replicator
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
Drivers and Utilities, Adobe Acrobat Reader 6, Norton Ghost 2003, Nero 6, Security panel application, Odyssey, Intervideo WinDVD 5, WIDCOMM BTW, F-Secure Antivirus
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27591
Conflict-Free processor
No
Battery
Battery life (max)
5.3 h
Weight & dimensions
Weight *
1.75 kg
Hard drive
Storage drive type
ATA/100
Other features
Dimensions (WxDxH)
306 x 247 x 32 mm
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s