Fujitsu logo

Fujitsu VFY LIFEBOOK C1110 P-M1.4G 38.4 cm (15.1") 0.25 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45941
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu VFY LIFEBOOK C1110 P-M1.4G 38.4 cm (15.1") 0.25 GB 40 GB:

Fujitsu VFY LIFEBOOK C1110 P-M1.4G, 1.4 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Fujitsu VFY LIFEBOOK C1110 P-M1.4G 38.4 cm (15.1") 0.25 GB 40 GB:

Fujitsu VFY LIFEBOOK C1110 P-M1.4G. Processor frequency: 1.4 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 2.8 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.