location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-136160-005
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 GHz
  • - 38.4 cm (15.1") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - 60 W
Long product name Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB :
The long product name of Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 40GB (ATA-100) HDD / 8x DVDROM/8x8x24 CDRW / Audio Lan 56Kbps V92 XP Professional MUI
More>>>
Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB:
The official description of Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LIFEBOOK C1110 Budget-friendly modular notebook.
Fujitsu Siemens Computers presents its budget friendly professional notebook for the small and medium enterprise (SME) market. Available for the first time with the LIFEBOOK C Series is the modular bay concept. It makes expansion a 5 second exercise - add a battery, hard disk drive or an optical drive to fit this LIFEBOOK to your current needs.
Intel® CentrinoTM mobile technology* delivers high performance and long working away from the power socket. It enables simple and wireless communication. That is the right solution if you had ever the problem of short battery running time. This latest technology provides you up to 75 % longer battery life.
* Only, if Intel PRO/Wireless 2100 LAN module is integrated. LIFEBOOK Series without Intel WLAN module are branded with letter “D” e.g. LIFEBOOK C1110D.
Mobility
�� Power-saving Intel® Pentium® M processor support for long independent working.
�� Modular bay fitting an extra drive or battery for more flexibility.
�� Long battery life up to 5 hours 20 minutes for wireless working.
�� Ideal connectivity through Wireless LAN.
Reliability
�� Integration of Japan‘s innovation and Germany‘s quality standard.
�� Best-in-class manufacturing winning the Industrial Excellent Award 2003 and the Ken Sharma Award 2002.
�� Short reaction and transportation time.
�� Highest quality design.
�� Mechanical and function stability through extensive quality tests.
�� Your choice of supply concept for in-time and tailored delivery: value4you,
made4you.
�� Global warranty, service and spare part supply according to your needs.
Manageability
�� Easy and remote administration with DeskView client management.
�� ManageIT: software suites with best integration into your IT environment.
Security
�� Software protection with BIOS and hard disk drive password.
�� F-Secure antivirus software.
Ergonomics
�� Enjoy the viewing quality of brilliant 15.1-inch XGA displays.
�� Excellent resolution and video quality with integrated graphics capabilities of the Intel 855GM chipset.
�� One Port Replicator for LIFEBOOK C1110 and all LIFEBOOK E Series optionally available for easy connection to all your peripherals.

Short summary description Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB:
This short summary of the Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB, 1.2 GHz, 38.4 cm (15.1"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB 38.4 cm (15.1") 0.25 GB DDR-SDRAM 40 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK C1110D 15TFT XGA Cel 1.2GHz 512 KB SLC 256MB. Processor frequency: 1.2 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 2.8 kg

Display
Display diagonal *
38.4 cm (15.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
AC97 SigmaTel STAC9767 Codec SoundBlasterTM Pro compatible stereo speakers.
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
8x
CD rewrite speed
8x
Network
Networking features
Built-in 10/100 Mbps LAN (RealTek) Fast Ethernetadapte., Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
1 x infrared link (Fast IrDa 1.1, 4 Mbps) 2 x type I/II or 1 x type III for PC Card slots (32-bit Card Bus) 1 x serial port, 1x parallel port, 1 x VGA, 1 x PS/2, 2 x USB 2.0 port, 1 x headphone out, 1 x microphone in, 1 x LAN RJ-45, 1 x modem, 1 x DC-in, 1 x docking connector for Port Replicator Port Replicator interfaces: 4 x USB 2.0, 1 x VGA, 1x parallel, 1x serial, 1 x LAN, 1 x DC-in, 2 x PS/2, 2 x Audio (line out, line in), 1 x Kensington Lock
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
Full-sized, Windows keys and GS ergonomics approval, touchpad with two mouse buttons and two scroll buttons, status LCD above keyboard,4 Quick Touch applications buttons.
Software
Bundled software
Adobe Acrobat Reader 5.0 Nero CD creator (only with DVD/CD-R/RW combo drive) Norton Ghost 2003, Odyssey, WinDVD for MPEG II decode (only with DVD-ROM, DVD/CD-R/RW combo drive) Driver and Utility CD including F-Secure Antivirus Easy Guide on-line user documentation
Battery
Battery capacity
3800 mAh
Power
AC adapter power
60 W
AC adapter input voltage
100/240 V
AC adapter output current
3.16 A
AC adapter output voltage
19 V
Certificates
Certification
CE and CB FCC TBR21 approval for V.92 modem (EU/EFTA) Energy Star GS (German ergonomic approval)
Weight & dimensions
Weight *
2.8 kg
Other features
Security features
SMART hard disk drive User and supervisor password Kensington Lock support
Dimensions (WxDxH)
326 x 272 x 40 mm
Battery type
Li-Ion battery, 8 cells, 14.4 V, 3800 mAh
Compatible operating systems
Microsoft Windows XP Professional or Microsoft Windows XP Home
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Fujitsu VFY LIFEBOOK C1110 CENT-1.5G 38.4 cm (15.1") 0.5 GB 40 GB Intel® 855GM Fujitsu VFY LIFEBOOK C1110 CENT-1.5G 38.4 cm (15.1") 0.5 GB 40 GB Intel® 855GM
(show image)
VFY:C1110-42NL VFY LIFEBOOK C1110 CENT-1.5G 0.00
(excl. VAT)
0 (incl. VAT)