Fujitsu logo

Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT SXGA 38.4 cm (15.1") 0.5 GB

Data-sheet quality:
created/standardized by Icecat
Product views:
44726
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT SXGA 38.4 cm (15.1") 0.5 GB:

Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT SXGA, 1.6 GHz, 38.4 cm (15.1"), 1400 x 1050 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT SXGA 38.4 cm (15.1") 0.5 GB:

Fujitsu LIFEBOOK E4010 Centrino Pentium M 1.6GHz 512 MB 80GB HDD 15i TFT SXGA. Processor frequency: 1.6 GHz. Display diagonal: 38.4 cm (15.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Weight: 2.8 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.