Fujitsu LKN:NDL-134200-007, 1.4 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 80 GB
Fujitsu LKN:NDL-134200-007. Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 1.7 kg