Fujitsu logo

Fujitsu FS LIFEBOOK S6120 1GB RAM STANDAARD TBV NETWORK APPLIANCE 33.8 cm (13.3") DDR-SDRAM 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12985
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu FS LIFEBOOK S6120 1GB RAM STANDAARD TBV NETWORK APPLIANCE 33.8 cm (13.3") DDR-SDRAM 40 GB:

Fujitsu FS LIFEBOOK S6120 1GB RAM STANDAARD TBV NETWORK APPLIANCE, 1.4 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 1 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu FS LIFEBOOK S6120 1GB RAM STANDAARD TBV NETWORK APPLIANCE 33.8 cm (13.3") DDR-SDRAM 40 GB:

Fujitsu FS LIFEBOOK S6120 1GB RAM STANDAARD TBV NETWORK APPLIANCE. Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 1.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.