Fujitsu logo

Fujitsu Mobile-H P4-2.5 1GB 60GB 15.1WXP Combo 38.4 cm (15.1") UXGA DDR-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16912
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu Mobile-H P4-2.5 1GB 60GB 15.1WXP Combo 38.4 cm (15.1") UXGA DDR-SDRAM:

Fujitsu Mobile-H P4-2.5 1GB 60GB 15.1WXP Combo, 2.5 GHz, 38.4 cm (15.1"), 1600 x 1200 pixels, 1 GB, DDR-SDRAM, 60 GB

Long summary description Fujitsu Mobile-H P4-2.5 1GB 60GB 15.1WXP Combo 38.4 cm (15.1") UXGA DDR-SDRAM:

Fujitsu Mobile-H P4-2.5 1GB 60GB 15.1WXP Combo. Processor frequency: 2.5 GHz. Display diagonal: 38.4 cm (15.1"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.