Fujitsu CELSIUS H710, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Fujitsu CELSIUS H710. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Optical drive type: Blu-Ray RW. Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.75 kg