Fujitsu logo

Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 60 GB 22.6 cm (8.9") 0.5 GB

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40201
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 60 GB 22.6 cm (8.9") 0.5 GB:

Fujitsu LIFEBOOK P1610, 22.6 cm (8.9"), 1280 x 768 pixels, 60 GB, 0.5 GB, 1.2 GHz, 1.2 kg

Long summary description Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 60 GB 22.6 cm (8.9") 0.5 GB:

Fujitsu LIFEBOOK P1610. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ Solo. Internal memory: 0.5 GB. Weight: 1.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.