Fujitsu logo

Fujitsu STYLISTIC ST5111 Intel® Pentium® 60 GB 26.4 cm (10.4") 0.5 GB

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17195
Info modified on:
04 Apr 2019, 07:10:56
Short summary description Fujitsu STYLISTIC ST5111 Intel® Pentium® 60 GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5111, 26.4 cm (10.4"), 1024 x 768 pixels, 60 GB, 0.5 GB, 1.2 GHz, 1.6 kg

Long summary description Fujitsu STYLISTIC ST5111 Intel® Pentium® 60 GB 26.4 cm (10.4") 0.5 GB:

Fujitsu STYLISTIC ST5111. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Pentium®. Internal memory: 0.5 GB. Weight: 1.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.