location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T4215
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:GBR-221100-011
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - Intel® Core™2 Duo
  • - 60 GB
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 6 h
Long product name Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB :
The long product name of Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK T4215, Intel Core2 Duo T5600(1.83GHz), 1x512MB DDR2-667 SDRAM, 60GB SATA (5400 rpm), DVD+/-RW Super Multi, 12.1" TFT XGA, WLAN, Bluetooth, Windows XP Tablet PC Edition 2005
More>>>
Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB:
The official description of Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LIFEBOOK T Series makes you more productive in mobile situations and defines a new way of mobile working: On your way to an appointment, giving a presentation or taking notes in a meeting. The LIFEBOOK T4215 gives you ultimate freedom of choice: handwriting or keyboard. The integrated fingerprint sensor provides highest security for your data.

Short summary description Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB:
This short summary of the Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T4215, 30.7 cm (12.1"), 1024 x 768 pixels, 60 GB, 0.5 GB, 2 kg

Long summary description Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK T4215 Intel® Core™2 Duo 60 GB 30.7 cm (12.1") 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T4215. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 60 GB. Processor family: Intel® Core™2 Duo. Internal memory: 0.5 GB. Weight: 2 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor family *
Intel® Core™2 Duo
Processor front side bus
667 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory
4 GB
Storage
Internal storage capacity *
60 GB
Compatible memory cards
SD
Graphics
Graphics card
GMA 950
Audio
Number of built-in speakers
2
Network
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
6 h
Weight & dimensions
Width
295 mm
Depth
244 mm
Height
38 mm
Weight
2 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
295 x 244 x 38 mm
Networking features
Gigabit Ethernet
Infrared data port
Yes
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
HDD speed
5400 RPM
Memory slots
2x DIMM
Modem type
V.92
Optical drive type
DVD±RW
HDD interface
Serial ATA
Docking connector
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:17:46
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK T4215 60 GB 30.7 cm (12.1") Intel® Core™2 Duo 0.5 GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2014-01-03 13:17:46
The LifeBook T4215 is a solidly built convertible Tablet PC, whose fingerprint sensor and smartcard slot should appeal to security-conscious business buyers. The inclusion of 3G/HSDPA connectivity is a bonus, too.
Good Integrated fingerprint recognition, Superb keyboard, Optional 3G connectivity, Good clasp holding the clamshell sections together...
Bad Screen could be brighter for outdoor work, Slightly heavy and unwieldy for use in tablet mode, Active rather than passive touchscreen...
Bottom line The LifeBook T4215 is a solidly built convertible Tablet PC, whose fingerprint sensor and smartcard slot should appeal to security-conscious business buyers. The inclusion of 3G/HSDPA connectivity is a bonus, too...
75%
ozhardware.com.au
Updated:
2014-01-03 13:17:46
Today we’re looking at a Tablet PC from Fujitsu, the LifeBook T4215, one of the fastest and best featured tablet PC’s we’ve seen on the market to date. Priced at around AU$3,300 in online stores, it’s certainly not aimed at the bud...
0%
Zdnet.com.au
Updated:
2014-01-03 13:17:46
An upgrade of the Fujitsu LifeBook T4020, the LifeBook T4215s strong security tools and dual-core processing power makes it a competent tablet PC for the professional.
0%
HEXUS.net
Updated:
2016-12-27 22:42:18
By taking the best bits from a sub-laptop and a PDA and amalgamating them into one chassis, Tablet PCs should have become the ultimate mobility tool. But widespread acceptance has been held back by high cost - resulting from the need to incorporate a...
Bottom line The Fujitsu Siemens LifeBook T4215 UMTS has solid credentials. Its based on Intels Napa platform (with Atheros WiFi card, though), ensuring a decent compromise between power, heat and battery life. We especially like the dual-swivel Tablet TFT, which...
0%
geardiary.com
Updated:
2014-01-03 13:17:46
How did you ring in 2007? At about 11:50, I got online and placed my last gadget order of 2006 at the Fujitsu site, buying the T4215 Tablet PC. It has been an agonizing 20 days waiting for my first non-UMPC tablet to show up, but it finally shipped fro...
0%
about.com
Updated:
2014-01-03 13:17:46
Fujitsu T4215 ConvertibleTablet PCI really like the idea of convertible Tablet PCs as I like the option of using in notebook mode or Tablet mode when there is a lot of information I need to enter using the stylus. The Fujitsu T4215 I reviewed was com...
Good Lightweight, Can be used in notebook or tablet mode, Plenty of ports and connections available, Very good security features, Choice of an indoor/outdoor viewable display.
Bad Stylus tether can be annoying, Keyboard may be frustrating for large hands.
Bottom line The Fujitsu T4215 Tablet PC gives you the option of using in notebook mode or tablet mode. This convertible Tablet PC enables you to work most comfortably in the way that suits your needs. Weighing just 4.3 lbs., (without the optical disk drive) this i...
90%