Fujitsu Lifebook P1610, Intel® Core™ Solo, 1.2 GHz, 22.6 cm (8.9"), 1280 x 768 pixels, 1 GB, Windows Vista Business
Fujitsu Lifebook P1610. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels, Touchscreen. Internal memory: 1 GB. Operating system installed: Windows Vista Business. Weight: 1 kg