Fujitsu logo

Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 0.5 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9703
Info modified on:
25 Jan 2025, 22:27:23
Short summary description Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 0.5 GB:

Fujitsu Lifebook P1610, Intel® Core™ Solo, 1.2 GHz, 22.6 cm (8.9"), 1280 x 768 pixels, 0.5 GB

Long summary description Fujitsu Lifebook P1610 Intel® Core™ Solo Hybrid (2-in-1) 22.6 cm (8.9") Touchscreen 0.5 GB:

Fujitsu Lifebook P1610. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ Solo, Processor frequency: 1.2 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 768 pixels, Touchscreen. Internal memory: 0.5 GB. Weight: 1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.