Fujitsu logo

Fujitsu LIFEBOOK E744 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19327
Info modified on:
21 Jun 2024, 04:30:05
Warranty:
1 year
Long product name Fujitsu LIFEBOOK E744 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM Black, Grey:

LIFEBOOK E744, Intel Core i3-4100M 2.5GHz, 2GB DDR3 SDRAM, Intel HM86, SuperMulti DVD, Intel HD Graphics 4600, 14" (HD+) 1600 x 900, Gigabit Ethernet

Fujitsu LIFEBOOK E744 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM Black, Grey:

A durable, elegant, thin commercial notebook, combining style with business computing

Fujitsu recommends Windows.

LIFEBOOK E series premium notebooks are specifically designed to stand up to the demands of hard business use. Offering a line of 15.6-inch, 14-inch and 13.3-inch notebooks and industry leading slim design, you’ll find the perfect device to fit your exact business needs. This business-aligned series of notebooks include a common BIOS, components and accessories, resulting in decreased complexity and roll-out expenses. With their superb feature set, ergonomic design and thorough security concept you don’t have to make compromises when selecting your next business computer. Featuring a brilliant LCD display, a variety of interfaces and high-end security features, this configurable notebook can provide you exceptional convenience and flexibility whenever or wherever you need a computer you can count on.

Performance
Powered by the 4th Generation Intel® Core™ processor, with Turbo Boost Technology these LIFEBOOK E series notebooks help businesses cut costs and increase efficiency by taking advantage of intelligent performance, unique hardware-assisted security, and manageability features. Custom configure your notebook with one of Intel’s top performing processors. Breeze through standard business apps with ease, or take on more challenging apps with confidence.
Turbo Boost technology improves the performance of your application with an automatic burst of speed, whenever you need it.

Premium Features
Why not maximize your productivity with premium notebooks that can provide you with one of the best feature sets for business users?
- Durability: Meets strict factory standards to withstand heavy day to day use. Comprised of Magnesium Alloy, Anodized Aluminum, and GLASS Fiber Reinforced Plastic cover and durable hinges designed to protect your investment. Also met strict military standards per MIL-STD-810G to withstand various demanding environmental conditions.
- Extended battery life: with the ability to use two batteries
- Supports Intel Rapid Start Technology to get you up and running quickly
- Optional backlit keyboard, large touchpad and modular bay for 2nd battery, Blu-ray™ drive, or Dual Layer DVD writer for convenient and flexible working environments
- Integrated optional SmartCard reader, optional Full Disk Encryption (FDE) drives and fingerprint sensor for excellent protection of company data
- Full set of interfaces with wireless connectivity and Full HD webcam with status LED for easy connectivity

Short summary description Fujitsu LIFEBOOK E744 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM Black, Grey:

Fujitsu LIFEBOOK E744, Intel® Core™ i3, 2.5 GHz, 35.6 cm (14"), 1600 x 900 pixels, 2 GB, Black, Grey

Long summary description Fujitsu LIFEBOOK E744 Intel® Core™ i3 i3-4100M Laptop 35.6 cm (14") HD+ 2 GB DDR3-SDRAM Black, Grey:

Fujitsu LIFEBOOK E744. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4100M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black, Grey. Weight: 1.79 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.